Texas Instruments BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V BQ2057WTS

Description
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WTS - Texas Instruments
Dallas, TX, United States
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V
BQ2057WTS
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V BQ2057WTS
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-TSSOP -20 to 70

Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-TSSOP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057WTS - 083095-BQ2057WTS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057WTS
083095-BQ2057WTS
PMIC - PMIC - Battery Chargers - BQ2057WTS 083095-BQ2057WTS
Manufacturer: Texas Instruments Win Source Part Number: 083095-BQ2057WTS Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Maximum Supply Voltage: 15V Alternative Parts (Cross-Reference): BQ2057WSNTR; BQ2057WTSTRG4; bq2057WTSG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083095-BQ2057WTS
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Maximum Supply Voltage: 15V
Alternative Parts (Cross-Reference): BQ2057WSNTR; BQ2057WTSTRG4; bq2057WTSG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-9365-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9365-5-ND
PMIC - Battery Chargers 296-9365-5-ND
IC BATT CHG LI-ION 2CELL 8TSSOP

IC BATT CHG LI-ION 2CELL 8TSSOP

Buy Now Datasheet
Battery Chargers - BQ2057WTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057WTS
Battery Chargers BQ2057WTS
Charger IC Lithium Ion/Polymer 8-TSSOP

Charger IC Lithium Ion/Polymer 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2057WTS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2057WTS
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2057WTS
IC BATT CHG LI-ION 2CELL 8TSSOP

IC BATT CHG LI-ION 2CELL 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2057WTS 083095-BQ2057WTS 296-9365-5-ND BQ2057WTS BQ2057WTS
Product Name BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V PMIC - PMIC - Battery Chargers - BQ2057WTS PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type SOIC,TSSOP SOP; SSOP; TSSOP; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Cells 2 to 4 2 2
Unlock Full Specs
to access all available technical data

Similar Products

BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24159YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24120 Synchronous Switch-Mode 1-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24120RHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24104 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) - BQ24104RHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers