The bq2002G is a NiCd/NiMH fast-charge management IC designed for reliable battery charge termination using peak voltage detection and negative delta voltage. It is packaged in an 8-pin SOIC, operates over a temperature range of -40°C to 85°C, and features an open-drain CC output for current control, a BAT input for battery voltage sensing, and an INH pin for charge inhibition. Fast charge is terminated by peak voltage, negative delta voltage, maximum voltage, maximum temperature, or time-out, with configurable top-off and pulse-trickle modes. The device supports charging from a single to multiple cells with an internal band-gap reference, and includes a low-power standby mode. The LED output indicates charge status.
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Number | BQ2002GSNTRG4 |
| Product Name | BQ2002G NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination |
| Cell Type | NiCd; NiMH |
| Package Type | PDIP,SOIC |
| Cells | 2 to 4 |