Texas Instruments BQ24085 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation BQ24085DRCTG4

Description
750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation 10-VSON 0 to 125
Request a Quote Datasheet
Description
750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation 10-VSON 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24085 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24085DRCTG4 - Texas Instruments
Dallas, TX, United States
BQ24085 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation
BQ24085DRCTG4
BQ24085 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation BQ24085DRCTG4
750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation 10-VSON 0 to 125

750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation 10-VSON 0 to 125

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24085DRCTG4 - 770290-BQ24085DRCTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24085DRCTG4
770290-BQ24085DRCTG4
PMIC - PMIC - Battery Chargers - BQ24085DRCTG4 770290-BQ24085DRCTG4
Manufacturer: Texas Instruments Win Source Part Number: 770290-BQ24085DRCTG4 Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 10-VFDFN Exposed Pad Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-VSON (3x3) Voltage Supply MAX: 6.5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770290-BQ24085DRCTG4
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 10-VFDFN Exposed Pad
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 750mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSON (3x3)
Voltage Supply MAX: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Battery Charger ICs Battery Charger ICs
Product Number BQ24085DRCTG4 770290-BQ24085DRCTG4
Product Name BQ24085 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation PMIC - PMIC - Battery Chargers - BQ24085DRCTG4
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free Over Voltage Protection
Package Type VSON
Supply Voltage 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24052 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection,  Rntc=100k - BQ24052DSQR - Texas Instruments
Specs
Features Lead-Free
Package Type SON
Supply Voltage 28 volts
View Details
5 suppliers
BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) - BQ24018DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ2002G NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002GPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
BQ24035 Dual Input Li-Ion Charger with Dynamic Power Path, Output Cutoff at 6V, Vbat 4.2V - BQ24035RHLRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
2 suppliers