The BQ24095DGQT is a 1 A, single-input, single-cell Li-Ion and Li-Pol battery charger designed for portable applications. It features a compact 10-pin MSOP package, making it suitable for space-constrained designs. The charger offers 1% charge voltage accuracy and 10% charge current accuracy, with selectable maximum input current limits of 100 mA and 500 mA for USB operation. Protection features include 6.6 V overvoltage protection, thermal regulation at 125°C, and thermal shutdown at 150°C. The device supports automatic termination and timer disable mode for scenarios where the battery pack is absent. It operates over the JEITA temperature range, adjusting charge current based on battery temperature, and includes a fixed 10-hour safety timer. The BQ24095 is ideal for applications such as smartphones, PDAs, and low-power handheld devices, providing reliable charging with built-in safety mechanisms.
1 A, Single-Input, Single-Cell Li-Ion and Li-Pol Battery Charger 10-MSOP-PowerPAD 0 to 125
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1023833-BQ24095DGQT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-MSOP-PowerPad
Maximum Supply Voltage: 6.45V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 10MSOP
Charger IC Lithium Ion/Polymer 10-HVSSOP
IC BATT CHG LI-ION 1CELL 10MSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24095DGQT | 296-BQ24095DGQTTR-ND | 1023833-BQ24095DGQT | BQ24095DGQT | BQ24095DGQT | BQ24095DGQT |
| Product Name | BQ24095 1 A, Single-Input, Single-Cell Li-Ion and Li-Pol Battery Charger | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24095DGQT | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | MSOP-PowerPAD | 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; 10-MSOP-PowerPad | SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Cells | 1 | 1 | 1 |