Standalone Synchronous Switch-Mode Li-Ion Charger w/2A FET in QFN-20, 1 to 3 Cells 20-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 011919-BQ24105RHLR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 15.5V
Family Name: bq24105
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Alternative Parts (Cross-Reference): BQ24105RHL; BQ24105RHLG4; bq24105RHLT;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Medical, Portable Devices, Audio
IC BAT CHG MULTCHEM 1-3CL 20VQFN
IC BAT CHG MULTCHEM 1-3CL 20VQFN
IC BAT CHG MULTCHEM 1-3CL 20VQFN
Charger IC Multi-Chemistry 20-VQFN (3.5x4.5)
IC, BATTERY CHARGER LI-ION, 2A, VQFN-20; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:8.4V; Charge Current Max:2A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:2; Operating Temperature RoHS Compliant: Yes
IC BAT CHG MULTCHEM 1-3CL 20VQFN
IC BAT CHG MULTCHEM 1-3CL 20VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24105RHLR | 011919-BQ24105RHLR | 296-17159-1-ND | BQ24105RHLR | 29AH0903 | BQ24105RHLR | BQ24105RHLR |
| Product Name | BQ24105 Standalone Synchronous Switch-Mode Li-Ion Charger w/2A FET in QFN-20, 1 to 3 Cells | PMIC - PMIC - Battery Chargers - BQ24105RHLR | PMIC - Battery Chargers | Battery Chargers | Ic, Battery Charger Li-Ion, 2A, Vqfn-20; Battery Type Texas Instruments | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Multi-Chemistry | Li-Ion; Li-Ion, Li-Pol | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | VQFN | 20-VQFN (3.5x4.5) | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | QFN | ||
| Cells | 2 to 4 | 1 to 3 | 1 to 3 | 2 |