2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 49-DSBGA -40 to 85
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 770307-BQ24167YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 49-UFBGA, DSBGA
Interface: USB
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 3.7V
Family Name: BQ24167
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-DSBGA (2.8x2.8)
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): LTC4061EDD#TR; LTC4061EDD; LTC4061EDD#TRPBF; LTC4061EDD#PBF;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 49DSBGA
Charger IC Lithium Ion 49-DSBGA (2.8x2.8)
IC BATT CHG LI-ION 1CELL 49DSBGA
CHARGER, DUAL I/P, LI-ION, 2.5A, 49DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24167YFFT | 296-30345-6-ND | 770307-BQ24167YFFT | BQ24167YFFT | BQ24167YFFT | BQ24167YFFT | 815-BQ24167YFFT |
| Product Name | BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24167YFFT | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | CHARGER, DUAL I/P, LI-ION, 2.5A, 49DSBGA |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium-Ion | |||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | DSBGA,VQFN | 49-UFBGA, DSBGA | BGA; 49-UFBGA, DSBGA | BGA | 49-UFBGA, DSBGA | ||
| Supply Voltage | 10 volts | 10 volts | 3.7 volts | 10 volts |