Texas Instruments BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V BQ2057WSNTR

Description
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-SOIC -20 to 70
Request a Quote Datasheet
Description
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WSNTR - Texas Instruments
Dallas, TX, United States
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V
BQ2057WSNTR
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V BQ2057WSNTR
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-SOIC -20 to 70

Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-SOIC -20 to 70

Buy Now Datasheet
PMIC - Battery Chargers - 296-41202-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41202-1-ND
PMIC - Battery Chargers 296-41202-1-ND
IC BATT CHG LI-ION 2CELL 8SOIC

IC BATT CHG LI-ION 2CELL 8SOIC

Buy Now Datasheet
PMIC - Battery Chargers - 296-41202-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41202-6-ND
PMIC - Battery Chargers 296-41202-6-ND
IC BATT CHG LI-ION 2CELL 8SOIC

IC BATT CHG LI-ION 2CELL 8SOIC

Buy Now Datasheet
PMIC - Battery Chargers - 296-41202-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41202-2-ND
PMIC - Battery Chargers 296-41202-2-ND
IC BATT CHG LI-ION 2CELL 8SOIC

IC BATT CHG LI-ION 2CELL 8SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057WSNTR - 011860-BQ2057WSNTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057WSNTR
011860-BQ2057WSNTR
PMIC - PMIC - Battery Chargers - BQ2057WSNTR 011860-BQ2057WSNTR
Manufacturer: Texas Instruments Win Source Part Number: 011860-BQ2057WSNTR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 8.4V Family Name: BQ2057W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 15V Alternative Parts (Cross-Reference): BQ2057WTSTRG4; bq2057WTS; bq2057WTSG4; Introduction Date: August 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 011860-BQ2057WSNTR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 8.4V
Family Name: BQ2057W
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 15V
Alternative Parts (Cross-Reference): BQ2057WTSTRG4; bq2057WTS; bq2057WTSG4;
Introduction Date: August 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Battery Chargers - BQ2057WSNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057WSNTR
Battery Chargers BQ2057WSNTR
Charger IC Lithium Ion/Polymer 8-SOIC

Charger IC Lithium Ion/Polymer 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2057WSNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2057WSNTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2057WSNTR
IC BATT CHG LI-ION 2CELL 8SOIC

IC BATT CHG LI-ION 2CELL 8SOIC

Supplier's Site
PMIC - Battery Chargers - BQ2057WSNTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2057WSNTR
PMIC - Battery Chargers BQ2057WSNTR
IC BATT CHG LI-ION 2CELL 8SOIC

IC BATT CHG LI-ION 2CELL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2057WSNTR 296-41202-1-ND 011860-BQ2057WSNTR BQ2057WSNTR BQ2057WSNTR BQ2057WSNTR
Product Name BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2057WSNTR Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type SOIC,TSSOP 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Cells 2 to 4 2 2
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057TS - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24113A Host-Controlled Synchronous Swithc-Mode Li-Ion Charger w/2A FET, 1 or 2 Cell - BQ24113ARHLRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24085 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24085DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24161 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24161YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers