Texas Instruments BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery BQ24031RHLRG4

Description
Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery 20-VQFN -40 to 125
Request a Quote Datasheet
Description
Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery 20-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery - BQ24031RHLRG4 - Texas Instruments
Dallas, TX, United States
BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery
BQ24031RHLRG4
BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery BQ24031RHLRG4
Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery 20-VQFN -40 to 125

Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery 20-VQFN -40 to 125

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24031RHLRG4 - 1023806-BQ24031RHLRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24031RHLRG4
1023806-BQ24031RHLRG4
PMIC - PMIC - Battery Chargers - BQ24031RHLRG4 1023806-BQ24031RHLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1023806-BQ24031RHLRG 4 Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1023806-BQ24031RHLRG4
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Battery Charger ICs Battery Charger ICs
Product Number BQ24031RHLRG4 1023806-BQ24031RHLRG4
Product Name BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery PMIC - PMIC - Battery Chargers - BQ24031RHLRG4
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN 20-VQFN (3.5x4.5)
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000PN-B5 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
7 suppliers
BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V - BQ24073RGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TSNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
BQ24151A Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24151AYFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers