The bq24004PWP is a two-cell Li-ion battery charge management IC with an integrated FET pass transistor and reverse-blocking Schottky diode, designed for space-constrained applications such as PDAs and internet appliances. It operates from an 8.4 V to 10 V input supply and provides up to 1.2 A continuous charge current. The device features programmable charge termination by minimum current or timer, preconditioning for deeply discharged cells, and temperature-based charge inhibition using an external thermistor. Charge status is indicated via a single LED output. It is housed in a 20-lead HTSSOP PowerPAD™ package with a thermal pad, and operates with a junction temperature range of -40°C to 125°C.
Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-HTSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 011876-BQ24004PWP
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 2CEL 20HTSSOP
Charger IC Lithium Ion 20-HTSSOP
IC BATT CHG LI-ION 2CEL 20HTSSOP
IC BATT CHG LI-ION 2CEL 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24004PWP | 011876-BQ24004PWP | 296-9381-5-ND | BQ24004PWP | BQ24004PWP | BQ24004PWP |
| Product Name | BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED | PMIC - PMIC - Battery Chargers - BQ24004PWP | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Linear | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | HTSSOP | SOP; SSOP; TSSOP; 20-HTSSOP | 20-PowerTSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Cells | 2 to 4 | 2 | 2 |