1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V 10-SON
Manufacturer: Texas Instruments
Win Source Part Number: 1154115-BQ24041DSQT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 10SON
IC BATT CHG LI-ION 1CELL 10SON
IC BATT CHG LI-ION 1CELL 10SON
IC BATT CHG LI-ION 1CELL 10SON
Charger IC Lithium Ion/Polymer 10-WSON (2x2)
IC BATT CHG LI-ION 1CELL 10SON
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24041DSQT | 1154115-BQ24041DSQT | 296-25137-6-ND | BQ24041DSQT | BQ24041DSQT | BQ24041DSQT |
| Product Name | BQ24041 1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V | PMIC - PMIC - Battery Chargers - BQ24041DSQT | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | SON | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |||
| Cells | 1 | 1 |