Texas Instruments BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002PN

Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70
Request a Quote Datasheet
Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002PN - Texas Instruments
Dallas, TX, United States
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination
BQ2002PN
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002PN
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70

NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2002PN - 011838-BQ2002PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2002PN
011838-BQ2002PN
PMIC - PMIC - Battery Chargers - BQ2002PN 011838-BQ2002PN
Manufacturer: Texas Instruments Win Source Part Number: 011838-BQ2002PN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Battery Pack Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 011838-BQ2002PN
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Battery Pack Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
PMIC - Battery Chargers - 296-9326-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9326-5-ND
PMIC - Battery Chargers 296-9326-5-ND
IC BATT CHG MULTI-CHEM 8DIP

IC BATT CHG MULTI-CHEM 8DIP

Buy Now Datasheet
Battery Chargers - BQ2002PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002PN
Battery Chargers BQ2002PN
Charger IC Multi-Chemistry 8-PDIP

Charger IC Multi-Chemistry 8-PDIP

Buy Now
Battery Chargers - BQ2002PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002PN
Battery Chargers BQ2002PN
Charger IC Multi-Chemistry 8-PDIP

Charger IC Multi-Chemistry 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - BQ2002PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
BQ2002PN
Integrated Circuits (ICs) - PMIC - Battery Chargers BQ2002PN
IC BATT CONTRL MULTI-CHEM 8DIP

IC BATT CONTRL MULTI-CHEM 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2002PN 011838-BQ2002PN 296-9326-5-ND BQ2002PN BQ2002PN
Product Name BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination PMIC - PMIC - Battery Chargers - BQ2002PN PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC DIP; PDIP; 8-PDIP 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003S-NG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
BQ24075 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V - BQ24075RGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
7 suppliers
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057DGK - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
Battery Chargers - BQ24157LYFFR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 20-UFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details