Texas Instruments BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing BQ24081DRCT

Description
1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing 10-VSON -40 to 85
Request a Quote Datasheet
Description
1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing - BQ24081DRCT - Texas Instruments
Dallas, TX, United States
BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing
BQ24081DRCT
BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing BQ24081DRCT
1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing 10-VSON -40 to 85

1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24081DRCT - 141626-BQ24081DRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24081DRCT
141626-BQ24081DRCT
PMIC - PMIC - Battery Chargers - BQ24081DRCT 141626-BQ24081DRCT
Manufacturer: Texas Instruments Win Source Part Number: 141626-BQ24081DRCT Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141626-BQ24081DRCT
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-32026-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-32026-6-ND
PMIC - Battery Chargers 296-32026-6-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-32026-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-32026-1-ND
PMIC - Battery Chargers 296-32026-1-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-32026-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-32026-2-ND
PMIC - Battery Chargers 296-32026-2-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
Battery Chargers - BQ24081DRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24081DRCT
Battery Chargers BQ24081DRCT
Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Buy Now
PMIC - Battery Chargers - BQ24081DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24081DRCT
PMIC - Battery Chargers BQ24081DRCT
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24081DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24081DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24081DRCT
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24081DRCT 141626-BQ24081DRCT 296-32026-6-ND BQ24081DRCT BQ24081DRCT BQ24081DRCT
Product Name BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing PMIC - PMIC - Battery Chargers - BQ24081DRCT PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type VSON 10-VSON (3x3) 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24151A Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24151AYFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Chargers - BQ24162RGER - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
BQ24195 I2C Controlled 2.5A/4.5A Single Cell Charger with 5.1V 1.3A/2.1A Synchronous Boost Operation - BQ24195RGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers
Battery Chargers - BQ24156BYFFR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 20-UFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers