Texas Instruments BQ24168 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C BQ24168YFFT

Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C 49-DSBGA -40 to 85
Request a Quote Datasheet
Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C 49-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24168 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C - BQ24168YFFT - Texas Instruments
Dallas, TX, United States
BQ24168 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C
BQ24168YFFT
BQ24168 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C BQ24168YFFT
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C 49-DSBGA -40 to 85

2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C 49-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24168YFFT - 770309-BQ24168YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24168YFFT
770309-BQ24168YFFT
PMIC - PMIC - Battery Chargers - BQ24168YFFT 770309-BQ24168YFFT
Manufacturer: Texas Instruments Win Source Part Number: 770309-BQ24168YFFT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 49-UFBGA, DSBGA Interface: I2C Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2.5A Battery Pack Voltage: 3.7V Family Name: BQ24168 Categories: Integrated Circuits (ICs) Manufacturer Package: 49-DSBGA (2.8x2.8) Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): ZSPM4551AA1W; ZSPM4521AA1R; BQ24168RGET; BQ24168RGER; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770309-BQ24168YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 49-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 3.7V
Family Name: BQ24168
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-DSBGA (2.8x2.8)
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): ZSPM4551AA1W; ZSPM4521AA1R; BQ24168RGET; BQ24168RGER;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24168YFFTDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24168YFFTDKR-ND
PMIC - Battery Chargers 296-BQ24168YFFTDKR-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24168YFFTTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24168YFFTTR-ND
PMIC - Battery Chargers 296-BQ24168YFFTTR-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24168YFFTCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24168YFFTCT-ND
PMIC - Battery Chargers 296-BQ24168YFFTCT-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
Battery Chargers - BQ24168YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24168YFFT
Battery Chargers BQ24168YFFT
Charger IC Lithium Ion/Polymer 49-DSBGA (2.8x2.8)

Charger IC Lithium Ion/Polymer 49-DSBGA (2.8x2.8)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24168YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24168YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24168YFFT
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ24168YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24168YFFT
PMIC - Battery Chargers BQ24168YFFT
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24168YFFT 770309-BQ24168YFFT 296-BQ24168YFFTDKR-ND BQ24168YFFT BQ24168YFFT BQ24168YFFT
Product Name BQ24168 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C PMIC - PMIC - Battery Chargers - BQ24168YFFT PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN 49-UFBGA, DSBGA BGA; 49-UFBGA, DSBGA BGA
Supply Voltage 6 volts 6 volts 3.7 volts
Charge Current 2500 mA 2500 mA 2500 mA 2500 mA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003S - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
6 suppliers
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002FSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
BQ24083 1-cell Li-Ion Charger w/ 4.06V Charge Voltage - BQ24083DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
Battery Chargers - BQ24162RGER - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details