Texas Instruments BQ24150 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support BQ24150YFFT

Description
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support 20-DSBGA -40 to 85
Request a Quote Datasheet
Description
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support 20-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24150 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24150YFFT - Texas Instruments
Dallas, TX, United States
BQ24150 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support
BQ24150YFFT
BQ24150 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support BQ24150YFFT
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support 20-DSBGA -40 to 85

Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support 20-DSBGA -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-23601-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-23601-2-ND
PMIC - Battery Chargers 296-23601-2-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-23601-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-23601-1-ND
PMIC - Battery Chargers 296-23601-1-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-23601-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-23601-6-ND
PMIC - Battery Chargers 296-23601-6-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24150YFFT - 770292-BQ24150YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24150YFFT
770292-BQ24150YFFT
PMIC - PMIC - Battery Chargers - BQ24150YFFT 770292-BQ24150YFFT
Manufacturer: Texas Instruments Win Source Part Number: 770292-BQ24150YFFT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-UFBGA, DSBGA Interface: I2C Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer, Voltage Charge Current - Max: 1.25A Battery Pack Voltage: 4.44V (Maximum) Family Name: BQ24150 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DSBGA Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): ISL6292-1CR4; ISL6292-2CR5Z-T; ISL6292-2CR5; ISL6292-1CR5; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770292-BQ24150YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 1.25A
Battery Pack Voltage: 4.44V (Maximum)
Family Name: BQ24150
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DSBGA
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): ISL6292-1CR4; ISL6292-2CR5Z-T; ISL6292-2CR5; ISL6292-1CR5;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24150YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24150YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24150YFFT
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site
Battery Chargers - BQ24150YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24150YFFT
Battery Chargers BQ24150YFFT
Charger IC Lithium Ion/Polymer 20-DSBGA

Charger IC Lithium Ion/Polymer 20-DSBGA

Buy Now
PMIC - Battery Chargers - BQ24150YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24150YFFT
PMIC - Battery Chargers BQ24150YFFT
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24150YFFT 296-23601-2-ND 770292-BQ24150YFFT BQ24150YFFT BQ24150YFFT BQ24150YFFT
Product Name BQ24150 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24150YFFT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type 20-UFBGA, DSBGA BGA BGA; 20-UFBGA, DSBGA
Pins 20
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable - BQ24080DRCTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CTSG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
PMIC - PMIC - Battery Chargers - BQ24061DRCRG4 - 201309-BQ24061DRCRG4 - Win Source Electronics
Specs
Features Over Voltage Protection
Package Type 10-VSON (3x3)
Cells 1
View Details
Battery Chargers - BQ24157LYFFR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 20-UFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details