Texas Instruments BQ24030-Q1 Automotive Catalog Single-Chip Charge and System Power-Path Management IC (bqTINY) BQ24030IRHLRQ1

Description
Automotive Catalog Single-Chip Charge and System Power-Path Management IC (bqTINY) 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog Single-Chip Charge and System Power-Path Management IC (bqTINY) 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24030-Q1 Automotive Catalog Single-Chip Charge and System Power-Path Management IC (bqTINY) - BQ24030IRHLRQ1 - Texas Instruments
Dallas, TX, United States
BQ24030-Q1 Automotive Catalog Single-Chip Charge and System Power-Path Management IC (bqTINY)
BQ24030IRHLRQ1
BQ24030-Q1 Automotive Catalog Single-Chip Charge and System Power-Path Management IC (bqTINY) BQ24030IRHLRQ1
Automotive Catalog Single-Chip Charge and System Power-Path Management IC (bqTINY) 20-VQFN -40 to 85

Automotive Catalog Single-Chip Charge and System Power-Path Management IC (bqTINY) 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24030IRHLRQ1 - 201303-BQ24030IRHLRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24030IRHLRQ1
201303-BQ24030IRHLRQ1
PMIC - PMIC - Battery Chargers - BQ24030IRHLRQ1 201303-BQ24030IRHLRQ1
Manufacturer: Texas Instruments Win Source Part Number: 201303-BQ24030IRHLRQ 1 Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201303-BQ24030IRHLRQ1
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24030IRHLRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24030IRHLRQ1
PMIC - Battery Chargers BQ24030IRHLRQ1
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24030IRHLRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24030IRHLRQ1
Battery Chargers BQ24030IRHLRQ1
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
Battery Chargers - BQ24030IRHLRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24030IRHLRQ1
Battery Chargers BQ24030IRHLRQ1
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24030IRHLRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24030IRHLRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24030IRHLRQ1
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24030IRHLRQ1 201303-BQ24030IRHLRQ1 BQ24030IRHLRQ1 BQ24030IRHLRQ1 BQ24030IRHLRQ1
Product Name BQ24030-Q1 Automotive Catalog Single-Chip Charge and System Power-Path Management IC (bqTINY) PMIC - PMIC - Battery Chargers - BQ24030IRHLRQ1 PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Current Protection Over Current Protection
Package Type VQFN 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24100 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1-Cell - BQ24100RHL - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Package Type VQFN
View Details
BQ24125 Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance - BQ24125RHLRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24163 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24163RGER - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24006 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED - BQ24006PWP - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers