Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-HTSSOP -20 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1154104-BQ24008PWP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CEL 20HTSSOP
IC BATT CHG LI-ION 1CEL 20HTSSOP
Charger IC Lithium Ion 20-HTSSOP
IC BATT CHG LI-ION 1CEL 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24008PWP | 1154104-BQ24008PWP | 296-9385-5-ND | BQ24008PWP | BQ24008PWP | BQ24008PWP |
| Product Name | BQ24008 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED | PMIC - PMIC - Battery Chargers - BQ24008PWP | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Linear | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | HTSSOP | 20-PowerTSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
| Cells | 1 | 1 |