Texas Instruments BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination BQ2004PN

Description
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-PDIP -20 to 70
Request a Quote Datasheet
Description
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-PDIP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004PN - Texas Instruments
Dallas, TX, United States
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination
BQ2004PN
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination BQ2004PN
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-PDIP -20 to 70

Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-PDIP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2004PN - 049701-BQ2004PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2004PN
049701-BQ2004PN
PMIC - PMIC - Battery Chargers - BQ2004PN 049701-BQ2004PN
Manufacturer: Texas Instruments Win Source Part Number: 049701-BQ2004PN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-PDIP Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 049701-BQ2004PN
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-PDIP
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-9336-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9336-5-ND
PMIC - Battery Chargers 296-9336-5-ND
IC BATT CONTRL MULTI-CHEM 16DIP

IC BATT CONTRL MULTI-CHEM 16DIP

Buy Now Datasheet
Battery Chargers - BQ2004PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2004PN
Battery Chargers BQ2004PN
Charger IC Multi-Chemistry 16-PDIP

Charger IC Multi-Chemistry 16-PDIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2004PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2004PN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2004PN
IC BATT CONTRL MULTI-CHEM 16DIP

IC BATT CONTRL MULTI-CHEM 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2004PN 049701-BQ2004PN 296-9336-5-ND BQ2004PN BQ2004PN
Product Name BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination PMIC - PMIC - Battery Chargers - BQ2004PN PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC DIP; PDIP; 16-PDIP 16-DIP (0.300", 7.62mm) DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

BQ24060 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense - BQ24060DRCT - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24092 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 10k? NTC - BQ24092DGQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
7 suppliers
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000SN-B5TRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
6 suppliers