NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1153976-BQ2002GPN
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC BATT CONTRL MULTI-CHEM 8DIP
IC BATT CONTRL MULTI-CHEM 8DIP
Charger IC Multi-Chemistry 8-PDIP
IC BATT CONTRL MULTI-CHEM 8DIP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2002GPN | 1153976-BQ2002GPN | 296-9324-5-ND | BQ2002GPN | BQ2002GPN | BQ2002GPN |
| Product Name | BQ2002G NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination | PMIC - PMIC - Battery Chargers - BQ2002GPN | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | NiCd; NiMH | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | PDIP,SOIC | 8-DIP (0.300", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |||
| Cells | 2 to 4 |