Texas Instruments BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination BQ2000PN-B5

Description
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-PDIP -20 to 70
Request a Quote Datasheet
Description
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-PDIP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000PN-B5 - Texas Instruments
Dallas, TX, United States
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination
BQ2000PN-B5
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination BQ2000PN-B5
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-PDIP -20 to 70

Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-PDIP -20 to 70

Buy Now Datasheet
PMIC - Battery Chargers - 296-9313-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9313-5-ND
PMIC - Battery Chargers 296-9313-5-ND
IC BAT CHG MULT-CHEM 1-4CEL 8DIP

IC BAT CHG MULT-CHEM 1-4CEL 8DIP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2000PN-B5 - 049697-BQ2000PN-B5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2000PN-B5
049697-BQ2000PN-B5
PMIC - PMIC - Battery Chargers - BQ2000PN-B5 049697-BQ2000PN-B5
Manufacturer: Texas Instruments Win Source Part Number: 049697-BQ2000PN-B5 Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-PDIP Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 049697-BQ2000PN-B5
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-PDIP
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Prog Battery Charger, 2000, Pdip8; Battery Type Texas Instruments - 26AJ5200 - Newark, An Avnet Company
Chicago, IL, United States
Prog Battery Charger, 2000, Pdip8; Battery Type Texas Instruments
26AJ5200
Prog Battery Charger, 2000, Pdip8; Battery Type Texas Instruments 26AJ5200
PROG BATTERY CHARGER, 2000, PDIP8; Battery Type:Li-Ion, NiCd, NiMH; Input Voltage:5V; Battery Charge Voltage:6V; Charge Current Max:2A; Battery IC Case Style:DIP; No. of Pins:8Pins; No. of Series Cells:-; Operating Temperature RoHS Compliant: Yes

PROG BATTERY CHARGER, 2000, PDIP8; Battery Type:Li-Ion, NiCd, NiMH; Input Voltage:5V; Battery Charge Voltage:6V; Charge Current Max:2A; Battery IC Case Style:DIP; No. of Pins:8Pins; No. of Series Cells:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2000PN-B5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2000PN-B5
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2000PN-B5
IC BAT CHG MULT-CHEM 1-4CEL 8DIP

IC BAT CHG MULT-CHEM 1-4CEL 8DIP

Supplier's Site
Battery Chargers - BQ2000PN-B5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2000PN-B5
Battery Chargers BQ2000PN-B5
Charger IC Multi-Chemistry 8-PDIP

Charger IC Multi-Chemistry 8-PDIP

Buy Now
PMIC - Battery Chargers - BQ2000PN-B5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2000PN-B5
PMIC - Battery Chargers BQ2000PN-B5
IC BAT CHG MULT-CHEM 1-4CEL 8DIP

IC BAT CHG MULT-CHEM 1-4CEL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2000PN-B5 296-9313-5-ND 049697-BQ2000PN-B5 26AJ5200 BQ2000PN-B5 BQ2000PN-B5 BQ2000PN-B5
Product Name BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2000PN-B5 Prog Battery Charger, 2000, Pdip8; Battery Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH Multi-Chemistry Li-Ion; NiCd; NiMH; Li-Ion, NiCd, NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC,TSSOP 8-DIP (0.300", 7.62mm) DIP; PDIP; 8-PDIP DIP DIP; 8-DIP (0.300\", 7.62mm)
Cells 2 to 4 1 to 4 1 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package - BQ2054PNE4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
3 suppliers
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
BQ24061 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable - BQ24061DRCTG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ24113 Host-controlled Synchronous Switch-Mode Li-Ion Charger w/2A FET in QFN-20, 1- or 2-cell - BQ24113RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers