Texas Instruments BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC BQ24072TRGTT

Description
1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC 16-QFN -40 to 85
Request a Quote Datasheet
Description
1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC - BQ24072TRGTT - Texas Instruments
Dallas, TX, United States
BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC
BQ24072TRGTT
BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC BQ24072TRGTT
1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC 16-QFN -40 to 85

1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC 16-QFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-32024-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-32024-6-ND
PMIC - Battery Chargers 296-32024-6-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-32024-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-32024-2-ND
PMIC - Battery Chargers 296-32024-2-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-32024-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-32024-1-ND
PMIC - Battery Chargers 296-32024-1-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
Battery Chargers - BQ24072TRGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24072TRGTT
Battery Chargers BQ24072TRGTT
Charger IC Lithium Ion 16-VQFN (3x3)

Charger IC Lithium Ion 16-VQFN (3x3)

Buy Now
PMIC - Battery Chargers - BQ24072TRGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24072TRGTT
PMIC - Battery Chargers BQ24072TRGTT
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24072TRGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24072TRGTT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24072TRGTT
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site
Battery Charger, Li-Ion, 1.5A, Vqfn-16; Battery Type Texas Instruments - 28AH1942 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Li-Ion, 1.5A, Vqfn-16; Battery Type Texas Instruments
28AH1942
Battery Charger, Li-Ion, 1.5A, Vqfn-16; Battery Type Texas Instruments 28AH1942
BATTERY CHARGER, LI-ION, 1.5A, VQFN-16; Battery Type:Li-Ion; Input Voltage:6.4V; Battery Charge Voltage:4.2V; Charge Current Max:1.5A; Battery IC Case Style:VQFN; No. of Pins:16Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

BATTERY CHARGER, LI-ION, 1.5A, VQFN-16; Battery Type:Li-Ion; Input Voltage:6.4V; Battery Charge Voltage:4.2V; Charge Current Max:1.5A; Battery IC Case Style:VQFN; No. of Pins:16Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24072TRGTT 296-32024-6-ND BQ24072TRGTT BQ24072TRGTT BQ24072TRGTT 28AH1942
Product Name BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Charger, Li-Ion, 1.5A, Vqfn-16; Battery Type Texas Instruments
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion Li-Ion; Li-Ion
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type QFN 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad VQFN
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24005 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24005PWPRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
Battery Chargers - BQ24162RGET - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
BQ24075T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.2 VBAT - BQ24075TRGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24156BYFFR - Shenzhen Shengyu Electronics Technology Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Package Type BGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers