USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 011905-BQ24075RGTR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Family Name: bq24075
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 6.4V
Alternative Parts (Cross-Reference): LTC3550EDHC; LTC4061EDD-4.4#TRPBF
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
BATT CHARGER, LI-ION, 1.5A, VQFN-16; Battery Type:Li-Ion; Input Voltage:26V; Battery Charge Voltage:4.2V; Charge Current Max:1.5A; Battery IC Case Style:VQFN; No. of Pins:16Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 16QFN
Charger IC Lithium Ion 16-VQFN (3x3)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24075RGTR | 011905-BQ24075RGTR | 296-38874-6-ND | BQ24075RGTR | 52AH6952 | BQ24075RGTR | BQ24075RGTR |
| Product Name | BQ24075 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V | PMIC - PMIC - Battery Chargers - BQ24075RGTR | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Batt Charger, Li-Ion, 1.5A, Vqfn-16; Battery Type Texas Instruments | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Li-Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | QFN | 16-QFN (3x3) | 16-VFQFN Exposed Pad | VQFN | 16-VFQFN Exposed Pad | ||
| Cells | 1 | 1 | 1 | 1 |