Texas Instruments BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger BQ24187YFFR

Description
Single-Input, Single Cell Switchmode Li-Ion Battery Charger 36-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single-Input, Single Cell Switchmode Li-Ion Battery Charger 36-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger - BQ24187YFFR - Texas Instruments
Dallas, TX, United States
BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger
BQ24187YFFR
BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger BQ24187YFFR
Single-Input, Single Cell Switchmode Li-Ion Battery Charger 36-DSBGA -40 to 85

Single-Input, Single Cell Switchmode Li-Ion Battery Charger 36-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24187YFFR - 864492-BQ24187YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24187YFFR
864492-BQ24187YFFR
PMIC - PMIC - Battery Chargers - BQ24187YFFR 864492-BQ24187YFFR
Manufacturer: Texas Instruments Win Source Part Number: 864492-BQ24187YFFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion 36-DSBGA (2.63x2.46) Package: Reel - TR Package: 36-UFBGA, DSBGA Mounting: Surface Mount Part Status: Obsolete Family Name: BQ24187 Categories: Integrated Circuits (ICs) Case / Package: 36-DSBGA (2.63x2.46) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ24187YFFR-ND, -296-39911-1-ND, 296-39911-6, 296-39911-1, 296-39911-2

Manufacturer: Texas Instruments
Win Source Part Number: 864492-BQ24187YFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion 36-DSBGA (2.63x2.46)
Package: Reel - TR
Package: 36-UFBGA, DSBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BQ24187
Categories: Integrated Circuits (ICs)
Case / Package: 36-DSBGA (2.63x2.46)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BQ24187YFFR-ND, -296-39911-1-ND, 296-39911-6, 296-39911-1, 296-39911-2

Buy Now Datasheet
PMIC - Battery Chargers - 296-39911-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39911-2-ND
PMIC - Battery Chargers 296-39911-2-ND
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-39911-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39911-1-ND
PMIC - Battery Chargers 296-39911-1-ND
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-39911-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39911-6-ND
PMIC - Battery Chargers 296-39911-6-ND
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24187YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24187YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24187YFFR
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Supplier's Site
Battery Charger Li-Ion 2000mA 36-Pin DSBGA T/R - 815-BQ24187YFFR - Utmel Electronic Limited
Hong Kong, China
Battery Charger Li-Ion 2000mA 36-Pin DSBGA T/R
815-BQ24187YFFR
Battery Charger Li-Ion 2000mA 36-Pin DSBGA T/R 815-BQ24187YFFR
Battery Charger Li-Ion 2000mA 36-Pin DSBGA T/R

Battery Charger Li-Ion 2000mA 36-Pin DSBGA T/R

Supplier's Site
Battery Chargers - BQ24187YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24187YFFR
Battery Chargers BQ24187YFFR
Charger IC Lithium Ion 36-DSBGA (2.63x2.46)

Charger IC Lithium Ion 36-DSBGA (2.63x2.46)

Buy Now Datasheet
PMIC - Battery Chargers - BQ24187YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24187YFFR
PMIC - Battery Chargers BQ24187YFFR
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24187YFFR 864492-BQ24187YFFR 296-39911-2-ND BQ24187YFFR 815-BQ24187YFFR BQ24187YFFR BQ24187YFFR
Product Name BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger PMIC - PMIC - Battery Chargers - BQ24187YFFR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Charger Li-Ion 2000mA 36-Pin DSBGA T/R Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion Li-Ion; Lithium Ion Li-Ion; Lithium-Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN BGA; 36-DSBGA (2.63x2.46) 36-UFBGA, DSBGA BGA 36-UFBGA, DSBGA BGA; 36-UFBGA, DSBGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24103 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1- or 2-cell - BQ24103RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002FSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CSNG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers