Texas Instruments BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V BQ2057TTSTRG4

Description
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V - BQ2057TTSTRG4 - Texas Instruments
Dallas, TX, United States
BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V
BQ2057TTSTRG4
BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V BQ2057TTSTRG4
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V 8-TSSOP -20 to 70

Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V 8-TSSOP -20 to 70

Buy Now Datasheet
PMIC - Battery Chargers - BQ2057TTSTRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ2057TTSTRG4-ND
PMIC - Battery Chargers BQ2057TTSTRG4-ND
IC BATT CHG LI-ION 2CELL 8TSSOP

IC BATT CHG LI-ION 2CELL 8TSSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057TTSTRG4 - 864480-BQ2057TTSTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057TTSTRG4
864480-BQ2057TTSTRG4
PMIC - PMIC - Battery Chargers - BQ2057TTSTRG4 864480-BQ2057TTSTRG4
Manufacturer: Texas Instruments Win Source Part Number: 864480-BQ2057TTSTRG4 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Charger IC Lithium Ion/Polymer 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BQ2057 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 864480-BQ2057TTSTRG4
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Charger IC Lithium Ion/Polymer 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ2057
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2057TTSTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2057TTSTRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2057TTSTRG4
IC BATT CHG LI-ION 2CELL 8TSSOP

IC BATT CHG LI-ION 2CELL 8TSSOP

Supplier's Site
Battery Chargers - BQ2057TTSTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057TTSTRG4
Battery Chargers BQ2057TTSTRG4
Charger IC Lithium Ion/Polymer 8-TSSOP

Charger IC Lithium Ion/Polymer 8-TSSOP

Buy Now
PMIC - Battery Chargers - BQ2057TTSTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2057TTSTRG4
PMIC - Battery Chargers BQ2057TTSTRG4
IC BATT CHG LI-ION 2CELL 8TSSOP

IC BATT CHG LI-ION 2CELL 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2057TTSTRG4 BQ2057TTSTRG4-ND 864480-BQ2057TTSTRG4 BQ2057TTSTRG4 BQ2057TTSTRG4 BQ2057TTSTRG4
Product Name BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2057TTSTRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type SOIC,TSSOP 8-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Cells 2 to 4 2
Unlock Full Specs
to access all available technical data

Similar Products

BQ24155 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24155RGYT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24072 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear - BQ24072RGTT - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
8 suppliers
BQ24153A Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24153AYFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers