Texas Instruments AM3871 Sitara Processor AM3871CCYE100

Description
Sitara Processor 684-FCBGA 0 to 90
Request a Quote
Description
Sitara Processor 684-FCBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM3871 Sitara ARM processor is a high-performance system-on-chip featuring an ARM Cortex-A8 core with 32KB instruction and data caches, 512KB L2 cache, and a SGX530 3D graphics engine. It includes dual DDR2/DDR3 memory interfaces, HDVideoProcessingSubsystem, dual Ethernet ports, USB 2.0 host/device/OTG, PCIe 2.0, SATA 3.0Gbps, and up to 128 GPIO pins. The device is packaged in a 684-pin FCBGA (CYE) with a 23mm × 23mm body size and operates from 0 to 90°C. It supports 45nm CMOS technology, dual-voltage I/O (1.8V and 3.3V), and is configured for JEDEC-compliant surface-mount assembly with Level-4 moisture sensitivity and a 250°C peak reflow temperature.

Datasheet Summary
Powered by GS/AI

The AM3871 Sitara ARM processor is a high-performance system-on-chip featuring an ARM Cortex-A8 core with 32KB instruction and data caches, 512KB L2 cache, and a SGX530 3D graphics engine. It includes dual DDR2/DDR3 memory interfaces, HDVideoProcessingSubsystem, dual Ethernet ports, USB 2.0 host/device/OTG, PCIe 2.0, SATA 3.0Gbps, and up to 128 GPIO pins. The device is packaged in a 684-pin FCBGA (CYE) with a 23mm × 23mm body size and operates from 0 to 90°C. It supports 45nm CMOS technology, dual-voltage I/O (1.8V and 3.3V), and is configured for JEDEC-compliant surface-mount assembly with Level-4 moisture sensitivity and a 250°C peak reflow temperature.

Suppliers

Company
Product
Description
Supplier Links
AM3871 Sitara Processor - AM3871CCYE100 - Texas Instruments
Dallas, TX, United States
AM3871 Sitara Processor
AM3871CCYE100
AM3871 Sitara Processor AM3871CCYE100
Sitara Processor 684-FCBGA 0 to 90

Sitara Processor 684-FCBGA 0 to 90

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3871CCYE100 - 768460-AM3871CCYE100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3871CCYE100
768460-AM3871CCYE100
Embedded - Embedded - Microprocessors - AM3871CCYE100 768460-AM3871CCYE100
Manufacturer: Texas Instruments Win Source Part Number: 768460-AM3871CCYE100 Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 100MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: DDR2, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI, HDVPSS Ethernet: 10/100/1000 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Package: 684-BFBGA, FCBGA Additional Interfaces: CAN, I2C, McASP, McBSP, SPI, MMC/SD/SDIO, UART Family Name: AM3871 Categories: Integrated Circuits (ICs) Manufacturer Package: 684-FCBGA (23x23) Alternative Parts (Cross-Reference): AM3871CCYE80; ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768460-AM3871CCYE100
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 100MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: DDR2, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI, HDVPSS
Ethernet: 10/100/1000 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 3.3V
Package: 684-BFBGA, FCBGA
Additional Interfaces: CAN, I2C, McASP, McBSP, SPI, MMC/SD/SDIO, UART
Family Name: AM3871
Categories: Integrated Circuits (ICs)
Manufacturer Package: 684-FCBGA (23x23)
Alternative Parts (Cross-Reference): AM3871CCYE80;
ECCN: 5A992.c
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - AM3871CCYE100-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM3871CCYE100-ND
Microprocessors AM3871CCYE100-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 100MHz 684-FCBGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 100MHz 684-FCBGA (23x23)

Buy Now Datasheet
32-bit 32bit 1GHz 1.5V Embedded Microprocessor MPU - 694-AM3871CCYE100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1GHz 1.5V Embedded Microprocessor MPU
694-AM3871CCYE100
32-bit 32bit 1GHz 1.5V Embedded Microprocessor MPU 694-AM3871CCYE100
MPU AM387x RISC 32bit 45nm 1GHz 1.5V/1.8V/3.3V 684-Pin FCBGA Product overview: AM3871CCYE100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1GHz, 1.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3871CCYE100 can be used for catalog matching and distributor lookup.

MPU AM387x RISC 32bit 45nm 1GHz 1.5V/1.8V/3.3V 684-Pin FCBGA Product overview: AM3871CCYE100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1GHz, 1.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3871CCYE100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3871CCYE100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3871CCYE100
Microprocessors AM3871CCYE100
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 100MHz 684-FCBGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 100MHz 684-FCBGA (23x23)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3871CCYE100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3871CCYE100
Integrated Circuits (ICs) - Embedded - Microprocessors AM3871CCYE100
IC MPU SITARA 100MHZ 684FCBGA

IC MPU SITARA 100MHZ 684FCBGA

Supplier's Site
Microprocessors - AM3871CCYE100 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3871CCYE100
Microprocessors AM3871CCYE100
IC MPU SITARA 100MHZ 684FCBGA

IC MPU SITARA 100MHZ 684FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3871CCYE100 768460-AM3871CCYE100 AM3871CCYE100-ND 694-AM3871CCYE100 AM3871CCYE100 AM3871CCYE100 AM3871CCYE100
Product Name AM3871 Sitara Processor Embedded - Embedded - Microprocessors - AM3871CCYE100 Microprocessors 32-bit 32bit 1GHz 1.5V Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8
Supply Voltage 1.5V; 1.8V; 3.3V 1.8V, 3.3V 1.8V; 3.3V 1.1V
Package Type Other; FCBGA Other; 684-BFBGA, FCBGA Other; FCBGA BGA; Other; 684-BFBGA, FCBGA Other; 684-BFBGA, FCBGA
Clock Speed 1000 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-LFBGA, FCBGA
View Details
2 suppliers
AM3352 Sitara Processor - AM3352BZCED60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
AM1806 Sitara Processor - AM1806EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
AM3874 Sitara Processor - AM3874BCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers