Texas Instruments Microprocessors AM5748ABZXEAS

Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Datasheet
Datasheet Summary
Powered by GS/AI

The AM5748ABZXEAS is a dual-core ARM Cortex-A15 microprocessor designed for high-performance embedded applications. It operates at a frequency of up to 1.5 GHz and features a comprehensive set of integrated peripherals, including two C66x floating-point DSP cores, dual ARM Cortex-M4 coprocessors, and multiple video processing capabilities. The processor supports up to 2.5 MB of on-chip L3 RAM and features two DDR3/DDR3L external memory interfaces, accommodating up to 2 GB per interface with ECC support. This microprocessor includes advanced security features such as a secure boot, cryptographic acceleration, and support for a Trusted Execution Environment (TEE) based on ARM TrustZone technology. It also offers extensive connectivity options, including dual Gigabit Ethernet, USB 3.0, PCIe 3.0, and multiple serial interfaces. The AM5748ABZXEAS is suitable for applications in industrial communication, human-machine interfaces, and automation, making it a versatile choice for engineers seeking a robust processing solution.

Datasheet Summary
Powered by GS/AI

The AM5748ABZXEAS is a dual-core ARM Cortex-A15 microprocessor designed for high-performance embedded applications. It operates at a frequency of up to 1.5 GHz and features a comprehensive set of integrated peripherals, including two C66x floating-point DSP cores, dual ARM Cortex-M4 coprocessors, and multiple video processing capabilities. The processor supports up to 2.5 MB of on-chip L3 RAM and features two DDR3/DDR3L external memory interfaces, accommodating up to 2 GB per interface with ECC support. This microprocessor includes advanced security features such as a secure boot, cryptographic acceleration, and support for a Trusted Execution Environment (TEE) based on ARM TrustZone technology. It also offers extensive connectivity options, including dual Gigabit Ethernet, USB 3.0, PCIe 3.0, and multiple serial interfaces. The AM5748ABZXEAS is suitable for applications in industrial communication, human-machine interfaces, and automation, making it a versatile choice for engineers seeking a robust processing solution.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AM5748ABZXEAS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5748ABZXEAS
Microprocessors AM5748ABZXEAS
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5748ABZXEAS
Integrated Circuits (ICs) - Embedded - Microprocessors AM5748ABZXEAS
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM5748ABZXEAS AM5748ABZXEAS
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit; 2 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - D6417750SVBT133V - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - AM5706BCBDJSR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details