AM387x Sitara ARM processors are high-performance system-on-chip devices based on the ARM Cortex-A8 core, featuring 32KB instruction and data caches, 512KB L2 cache, and an SGX530 3D graphics engine. They support dual-channel DDR2/DDR3 memory, HDMI 1.3 output, dual 10/100/1000 Mbps Ethernet, dual USB 2.0 ports with integrated PHY, SATA 3.0 Gbps, and PCI Express 2.0. The device is housed in a 684-pin 23mm × 23mm CYESuffix PB-free BGA package with 0.8-mm ball pitch, and includes 128 GPIO pins, multiple UARTs, I2C, SPI, and audio interfaces. It operates from 1.8 V to 3.3 V for I/O and is built on 45-nm CMOS technology.
Sitara Processor 684-FCBGA 0 to 90
Sitara Processor 684-FCBGA 0 to 90 Product overview: AM3874BCYE80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3874BCYE80 can be used for catalog matching and distributor lookup.
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 80MHz 684-FCBGA (23x23)
Manufacturer: Texas Instruments
Win Source Part Number: 199028-AM3874BCYE80
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: DDR2, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI, HDVPSS
Ethernet: 10/100/1000 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: CAN, I2C, McASP, McBSP, SPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 684-FCBGA (23x23)
Speed(Frequency): 80MHz
Security Package / Case: 684-BFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC MPU SITARA 80MHZ 684FCBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 80MHz 684-FCBGA (23x23)
IC MPU SITARA 80MHZ 684FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3874BCYE80 | 694-AM3874BCYE80 | AM3874BCYE80-ND | 199028-AM3874BCYE80 | AM3874BCYE80 | AM3874BCYE80 | AM3874BCYE80 |
| Product Name | AM3874 Sitara Processor | Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - AM3874BCYE80 | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ||
| Supply Voltage | 1.5V; 1.8V; 3.3V | 1.8V; 3.3V | 1.8V, 3.3V | ||||
| Package Type | Other; FCBGA | Other; FCBGA | Other; 684-BFBGA, FCBGA | Other; 684-FCBGA (23x23) | BGA; Other; 684-BFBGA, FCBGA | ||
| Clock Speed | 1000 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| RAM | 128 KB |