Texas Instruments AM1806 Sitara Processor AM1806EZWTD4

Description
Sitara Processor 361-NFBGA
Request a Quote Datasheet
Description
Sitara Processor 361-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1806 Sitara Processor - AM1806EZWTD4 - Texas Instruments
Dallas, TX, United States
AM1806 Sitara Processor
AM1806EZWTD4
AM1806 Sitara Processor AM1806EZWTD4
Sitara Processor 361-NFBGA

Sitara Processor 361-NFBGA

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM1806EZWTD4 - 768436-AM1806EZWTD4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1806EZWTD4
768436-AM1806EZWTD4
Embedded - Embedded - Microprocessors - AM1806EZWTD4 768436-AM1806EZWTD4
Manufacturer: Texas Instruments Win Source Part Number: 768436-AM1806EZWTD4 Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 456MHz Co-Processors/DSP: System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (13x13) Alternative Parts (Cross-Reference): AM1806BZWTD4; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 768436-AM1806EZWTD4
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 456MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (13x13)
Alternative Parts (Cross-Reference): AM1806BZWTD4;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Singapore, Singapore
Embedded Microprocessor MPU
694-AM1806EZWTD4
Embedded Microprocessor MPU 694-AM1806EZWTD4
Sitara processor: Arm9, LPDDR, DDR2, display 361-NFBGA -40 to 90 Product overview: AM1806EZWTD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1806EZWTD4 can be used for catalog matching and distributor lookup.

Sitara processor: Arm9, LPDDR, DDR2, display 361-NFBGA -40 to 90 Product overview: AM1806EZWTD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1806EZWTD4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-42725-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42725-ND
Microprocessors 296-42725-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet
Embedded - Microprocessors - AM1806EZWTD4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM1806EZWTD4
Embedded - Microprocessors AM1806EZWTD4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site Datasheet
Microprocessors - AM1806EZWTD4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1806EZWTD4
Microprocessors AM1806EZWTD4
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM1806EZWTD4
Microprocessors - MPU AM1806EZWTD4
Microprocessors - MPU Sitara Processor

Microprocessors - MPU Sitara Processor

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1806EZWTD4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1806EZWTD4
Integrated Circuits (ICs) - Embedded - Microprocessors AM1806EZWTD4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site
Microprocessors - AM1806EZWTD4 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM1806EZWTD4
Microprocessors AM1806EZWTD4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1806EZWTD4 768436-AM1806EZWTD4 694-AM1806EZWTD4 296-42725-ND AM1806EZWTD4 AM1806EZWTD4 AM1806EZWTD4 AM1806EZWTD4 AM1806EZWTD4
Product Name AM1806 Sitara Processor Embedded - Embedded - Microprocessors - AM1806EZWTD4 Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.3 1.8V; 3.3V
Package Type Other; NFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA Other; 361-LFBGA
Clock Speed 375 to 456 MHz 30 MHz 456 MHz 456 MHz 456 MHz 456 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
AM1806 Sitara Processor - AM1806EZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
AM3703 Sitara Processor - AM3703CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDEAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers