Texas Instruments AM3352 Sitara Processor AM3352BZCED60

Description
Sitara Processor 298-NFBGA -40 to 90
Request a Quote Datasheet
Description
Sitara Processor 298-NFBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3352 Sitara Processor - AM3352BZCED60 - Texas Instruments
Dallas, TX, United States
AM3352 Sitara Processor
AM3352BZCED60
AM3352 Sitara Processor AM3352BZCED60
Sitara Processor 298-NFBGA -40 to 90

Sitara Processor 298-NFBGA -40 to 90

Buy Now Datasheet
ARM Cortex-A 1Gb Embedded Microprocessor MPU - 694-AM3352BZCED60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A 1Gb Embedded Microprocessor MPU
694-AM3352BZCED60
ARM Cortex-A 1Gb Embedded Microprocessor MPU 694-AM3352BZCED60
Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display, CAN 298-NFBGA -40 to 90 Product overview: AM3352BZCED60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCED60 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display, CAN 298-NFBGA -40 to 90 Product overview: AM3352BZCED60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCED60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3352BZCED60 - 1144002-AM3352BZCED60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3352BZCED60
1144002-AM3352BZCED60
Embedded - Embedded - Microprocessors - AM3352BZCED60 1144002-AM3352BZCED60
Manufacturer: Texas Instruments Win Source Part Number: 1144002-AM3352BZCED6 0 Packaging: Tube Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Supplier Device Package: 298-NFBGA (13x13) Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 298-LFBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: AM3352 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1144002-AM3352BZCED60
Packaging: Tube
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Supplier Device Package: 298-NFBGA (13x13)
Temperature Range - Operating: -40°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 298-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: AM3352
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - 296-39717-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-39717-5-ND
Microprocessors 296-39717-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

Buy Now Datasheet
Microprocessors - AM3352BZCED60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3352BZCED60
Microprocessors AM3352BZCED60
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352BZCED60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3352BZCED60
Integrated Circuits (ICs) - Embedded - Microprocessors AM3352BZCED60
IC MPU SITARA 600MHZ 298NFBGA

IC MPU SITARA 600MHZ 298NFBGA

Supplier's Site
Embedded - Microprocessors - AM3352BZCED60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3352BZCED60
Embedded - Microprocessors AM3352BZCED60
IC MPU SITARA 600MHZ 298NFBGA

IC MPU SITARA 600MHZ 298NFBGA

Supplier's Site Datasheet
Microprocessors - AM3352BZCED60 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3352BZCED60
Microprocessors AM3352BZCED60
IC MPU SITARA 600MHZ 298NFBGA

IC MPU SITARA 600MHZ 298NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3352BZCED60
Microprocessors - MPU AM3352BZCED60
Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3352BZCED60 694-AM3352BZCED60 1144002-AM3352BZCED60 296-39717-5-ND AM3352BZCED60 AM3352BZCED60 AM3352BZCED60 AM3352BZCED60 AM3352BZCED60
Product Name AM3352 Sitara Processor ARM Cortex-A 1Gb Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3352BZCED60 Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.1V 1.8V, 3.3V 1.8V; 3.3V
Package Type Other; NFBGA Other; LFBGA Other; 298-LFBGA BGA; Other; 298-LFBGA Other; 298-LFBGA
Clock Speed 300 to 1000 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-Compatible 12-Bit D/A Converter 28-SOIC 0 to 70 - 815-DAC813KU - Utmel Electronic Limited
Specs
Architecture R-2R
Supply Voltage 1.5V; 15V
Package Type SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXEASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
AM3715 Sitara Processor - AM3715CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
DM388 DaVinci Digital Media Processor - DM388AAARD11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details