Sitara Processor 515-POP-FCBGA 0 to 90
Sitara processor: Arm Cortex-A8, camera 515-POP-FCBGA 0 to 90 Product overview: AM3703CBP100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CBP100 can be used for catalog matching and distributor lookup.
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (12x12)
IC MPU SITARA 1.0GHZ 515FCBGA
IC MPU SITARA 1.0GHZ 515FCBGA
IC MPU SITARA 1.0GHZ 515FCBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 515-POP-FCBGA (12x12)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3703CBP100 | 694-AM3703CBP100 | 296-39683-ND | AM3703CBP100 | AM3703CBP100 | AM3703CBP100 | AM3703CBP100 |
| Product Name | AM3703 Sitara Processor | ARM Cortex-A Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | |
| Supply Voltage | 1.8V | 1V | 1.8V | ||||
| Package Type | Other; FCBGA,POP-FCBGA | Other; 515-WFBGA, FCBGA | Other; 515-WFBGA, FCBGA | BGA; Other; 515-WFBGA, FCBGA | |||
| Clock Speed | 800 to 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | ||
| RAM | 64 KB |