Texas Instruments AM3354 Sitara Processor AM3354BZCZD80

Description
Sitara Processor 324-NFBGA -40 to 90
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3354 Sitara Processor - AM3354BZCZD80 - Texas Instruments
Dallas, TX, United States
AM3354 Sitara Processor
AM3354BZCZD80
AM3354 Sitara Processor AM3354BZCZD80
Sitara Processor 324-NFBGA -40 to 90

Sitara Processor 324-NFBGA -40 to 90

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3354BZCZD80 - 199024-AM3354BZCZD80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3354BZCZD80
199024-AM3354BZCZD80
Embedded - Embedded - Microprocessors - AM3354BZCZD80 199024-AM3354BZCZD80
Manufacturer: Texas Instruments Win Source Part Number: 199024-AM3354BZCZD80 Packaging: Tube/Rail Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Family Name: AM3354 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C (TJ) Case / Package: 324-NFBGA(15x15) Speed(Frequency): 800MHz Alternative Parts (Cross-Reference): AM3354BZCZD30; AM3354ZCZD72; AM3354BZCZD60; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 199024-AM3354BZCZD80
Packaging: Tube/Rail
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3354
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 90°C (TJ)
Case / Package: 324-NFBGA(15x15)
Speed(Frequency): 800MHz
Alternative Parts (Cross-Reference): AM3354BZCZD30; AM3354ZCZD72; AM3354BZCZD60;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 126

Buy Now Datasheet
Automotive 32-bit 32bit 800MHz Embedded Microprocessor MPU - 694-AM3354BZCZD80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 800MHz Embedded Microprocessor MPU
694-AM3354BZCZD80
Automotive 32-bit 32bit 800MHz Embedded Microprocessor MPU 694-AM3354BZCZD80
MPU AM335x RISC 32bit 800MHz 1.8V/3.3V Automotive 324-Pin NFBGA Product overview: AM3354BZCZD80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 800MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 800MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCZD80 can be used for catalog matching and distributor lookup.

MPU AM335x RISC 32bit 800MHz 1.8V/3.3V Automotive 324-Pin NFBGA Product overview: AM3354BZCZD80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 800MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 800MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCZD80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-35866-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-35866-5-ND
Microprocessors 296-35866-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3354BZCZD80
Microprocessors - MPU AM3354BZCZD80
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet
Microprocessors - AM3354BZCZD80 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3354BZCZD80
Microprocessors AM3354BZCZD80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3354BZCZD80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3354BZCZD80
Integrated Circuits (ICs) - Embedded - Microprocessors AM3354BZCZD80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site
Microprocessors - AM3354BZCZD80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3354BZCZD80
Microprocessors AM3354BZCZD80
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3354BZCZD80 199024-AM3354BZCZD80 694-AM3354BZCZD80 296-35866-5-ND AM3354BZCZD80 AM3354BZCZD80 AM3354BZCZD80 AM3354BZCZD80
Product Name AM3354 Sitara Processor Embedded - Embedded - Microprocessors - AM3354BZCZD80 Automotive 32-bit 32bit 800MHz Embedded Microprocessor MPU Microprocessors Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.26 1.8V; 3.3V
Package Type Other; NFBGA Other; 324-NFBGA(15x15) Other; 324-LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA
Clock Speed 600 to 1000 MHz 26 MHz 800 MHz 800 MHz 800 MHz 800 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
8 suppliers
AM3703 Sitara Processor - AM3703CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA718BJGCBDQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 750 MHz
View Details
2 suppliers