Digital Media Processor with ARM Cortex-A8 and TMS320C64x+ DSP cores, supporting up to 1 GHz and 800 MHz operation respectively, housed in a 515-pin POP-FCBGA package with operating temperature range of -40 to 105°C.
Digital Media Processor 515-POP-FCBGA -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | DM3730CBCA |
| Product Name | DM3730 Digital Media Processor |
| Microprocessor Family | ARM |
| Supply Voltage | 1.8V |
| Package Type | Other; FCBGA,POP-FCBGA |
| Clock Speed | 800 to 1000 MHz |