Texas Instruments AM3517 Sitara Processor AM3517AZERC

Description
Sitara Processor 484-BGA 0 to 90
Request a Quote
Description
Sitara Processor 484-BGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM3517AZERC is a Sitara™ processor with a 600-MHz ARM Cortex-A8 core, featuring a PowerVR SGX graphics accelerator, 166-MHz DDR2/mDDR memory interface, and support for 10/100 Ethernet, USB OTG, and CAN. It is packaged in a 484-pin BGA (23.20mm x 23.20mm) and rated for operation from 0°C to 90°C.

Datasheet Summary
Powered by GS/AI

The AM3517AZERC is a Sitara™ processor with a 600-MHz ARM Cortex-A8 core, featuring a PowerVR SGX graphics accelerator, 166-MHz DDR2/mDDR memory interface, and support for 10/100 Ethernet, USB OTG, and CAN. It is packaged in a 484-pin BGA (23.20mm x 23.20mm) and rated for operation from 0°C to 90°C.

Suppliers

Company
Product
Description
Supplier Links
AM3517 Sitara Processor - AM3517AZERC - Texas Instruments
Dallas, TX, United States
AM3517 Sitara Processor
AM3517AZERC
AM3517 Sitara Processor AM3517AZERC
Sitara Processor 484-BGA 0 to 90

Sitara Processor 484-BGA 0 to 90

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3517AZERC - 768448-AM3517AZERC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3517AZERC
768448-AM3517AZERC
Embedded - Embedded - Microprocessors - AM3517AZERC 768448-AM3517AZERC
Manufacturer: Texas Instruments Win Source Part Number: 768448-AM3517AZERC Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 (3), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography Package: 484-BBGA Exposed Pad Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: AM3517 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-BGA (23x23) Alternative Parts (Cross-Reference): AM3517AZCNC; AM3517AZCN; AM3517AZERAC; Introduction Date: January 01, 2011 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768448-AM3517AZERC
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography
Package: 484-BBGA Exposed Pad
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3517
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-BGA (23x23)
Alternative Parts (Cross-Reference): AM3517AZCNC; AM3517AZCN; AM3517AZERAC;
Introduction Date: January 01, 2011
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 296-42738-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42738-ND
Microprocessors 296-42738-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

Buy Now Datasheet
ARM Cortex-A 600MHz 64KB 1.2V Embedded Microprocessor MPU - 694-AM3517AZERC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A 600MHz 64KB 1.2V Embedded Microprocessor MPU
694-AM3517AZERC
ARM Cortex-A 600MHz 64KB 1.2V Embedded Microprocessor MPU 694-AM3517AZERC
600MHz ARM Cortex-A8 MPU, 1-Core, 186 I/O, 64KB RAM, 1.2V, BGA Product overview: AM3517AZERC from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz, 64KB, 1.2V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, 64KB, 1.2V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3517AZERC can be used for catalog matching and distributor lookup.

600MHz ARM Cortex-A8 MPU, 1-Core, 186 I/O, 64KB RAM, 1.2V, BGA Product overview: AM3517AZERC from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz, 64KB, 1.2V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, 64KB, 1.2V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3517AZERC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3517AZERC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3517AZERC
Microprocessors AM3517AZERC
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

Buy Now
Microprocessors - MPU Sitara ARM Microproc - 815-AM3517AZERC - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU Sitara ARM Microproc
815-AM3517AZERC
Microprocessors - MPU Sitara ARM Microproc 815-AM3517AZERC
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3517AZERC
Microprocessors - MPU AM3517AZERC
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Buy Now Datasheet
Microprocessors - AM3517AZERC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3517AZERC
Microprocessors AM3517AZERC
IC MPU SITARA 600MHZ 484BGA

IC MPU SITARA 600MHZ 484BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3517AZERC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3517AZERC
Integrated Circuits (ICs) - Embedded - Microprocessors AM3517AZERC
IC MPU SITARA 600MHZ 484BGA

IC MPU SITARA 600MHZ 484BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3517AZERC 768448-AM3517AZERC 296-42738-ND 694-AM3517AZERC AM3517AZERC 815-AM3517AZERC AM3517AZERC AM3517AZERC AM3517AZERC
Product Name AM3517 Sitara Processor Embedded - Embedded - Microprocessors - AM3517AZERC Microprocessors ARM Cortex-A 600MHz 64KB 1.2V Embedded Microprocessor MPU Microprocessors Microprocessors - MPU Sitara ARM Microproc Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.8V; 3.3V 1.2V 1.2V
Package Type Other; BGA,NFBGA Other; 484-BBGA Exposed Pad Other; BGA BGA; Other; 484-BBGA Exposed Pad Other; 484-BBGA Exposed Pad Other; 484-BBGA Exposed Pad
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZYEA - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-LFBGA, FCBGA
View Details
2 suppliers
AM3715 Sitara Processor - AM3715CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
AM1808 Sitara Processor - AM1808BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
AM3505 Sitara Processor - AM3505AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers