Texas Instruments AM1808 Sitara Processor AM1808EZWTD4

Description
Sitara Processor 361-NFBGA
Request a Quote Datasheet
Description
Sitara Processor 361-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1808 Sitara Processor - AM1808EZWTD4 - Texas Instruments
Dallas, TX, United States
AM1808 Sitara Processor
AM1808EZWTD4
AM1808 Sitara Processor AM1808EZWTD4
Sitara Processor 361-NFBGA

Sitara Processor 361-NFBGA

Buy Now Datasheet
Microprocessors - 296-42730-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42730-ND
Microprocessors 296-42730-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM1808EZWTD4 - 081122-AM1808EZWTD4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1808EZWTD4
081122-AM1808EZWTD4
Embedded - Embedded - Microprocessors - AM1808EZWTD4 081122-AM1808EZWTD4
Manufacturer: Texas Instruments Win Source Part Number: 081122-AM1808EZWTD4 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART Family Name: AM1808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C (TJ) Case / Package: 361-NFBGA (16x16) Speed(Frequency): 456MHz Security Package / Case: 361-LFBGA ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081122-AM1808EZWTD4
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Family Name: AM1808
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 90°C (TJ)
Case / Package: 361-NFBGA (16x16)
Speed(Frequency): 456MHz
Security Package / Case: 361-LFBGA
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM1808EZWTD4
Microprocessors - MPU AM1808EZWTD4
Microprocessors - MPU Sitara Processor

Microprocessors - MPU Sitara Processor

Buy Now Datasheet
Microprocessors - AM1808EZWTD4 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM1808EZWTD4
Microprocessors AM1808EZWTD4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site Datasheet
Embedded - Microprocessors - AM1808EZWTD4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM1808EZWTD4
Embedded - Microprocessors AM1808EZWTD4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site Datasheet
Microprocessors - AM1808EZWTD4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1808EZWTD4
Microprocessors AM1808EZWTD4
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1808EZWTD4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1808EZWTD4
Integrated Circuits (ICs) - Embedded - Microprocessors AM1808EZWTD4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1808EZWTD4 296-42730-ND 081122-AM1808EZWTD4 AM1808EZWTD4 AM1808EZWTD4 AM1808EZWTD4 AM1808EZWTD4 AM1808EZWTD4
Product Name AM1808 Sitara Processor Microprocessors Embedded - Embedded - Microprocessors - AM1808EZWTD4 Microprocessors - MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; NFBGA Other; 361-LFBGA Other; 361-NFBGA (16x16) Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 375 to 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - AM3352ZCZASUS - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
3 suppliers
AM3715 Sitara Processor - AM3715CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers