Texas Instruments AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection AM26LV31EIRGYRG4

Description
Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection 16-VQFN -40 to 85
Request a Quote Datasheet
Description
Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection 16-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIRGYRG4 - Texas Instruments
Dallas, TX, United States
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection
AM26LV31EIRGYRG4
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection AM26LV31EIRGYRG4
Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection 16-VQFN -40 to 85

Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection 16-VQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1353274-AM26LV31EIRGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1353274-AM26LV31EIRGYRG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1353274-AM26LV31EIRGYRG4
Win Source Part Number: 1353274-AM26LV31EIRG YRG4 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (4x3.5) Base Product Number: AM26LV31 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Type: Driver

Win Source Part Number: 1353274-AM26LV31EIRGYRG4
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (4x3.5)
Base Product Number: AM26LV31
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Type: Driver

Buy Now Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
710-AM26LV31EIRGYRG4
VQFN Interface Transceiver IC 710-AM26LV31EIRGYRG4
Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection 16-VQFN -40 to 85 Product overview: AM26LV31EIRGYRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31EIRGYRG4 can be used for catalog matching and distributor lookup.

Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection 16-VQFN -40 to 85 Product overview: AM26LV31EIRGYRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31EIRGYRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LV31EIRGYRG4 1353274-AM26LV31EIRGYRG4 710-AM26LV31EIRGYRG4
Product Name AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers VQFN Interface Transceiver IC
Device Type Line / Bus Driver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC240 Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54AC240F3A - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Supply Voltage 1.5V; 3.3V; Other; 1.5,3.3,5
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details