Texas Instruments DS26LS31C Quad High Speed Differential Line Drivers AM26LS31PC

Description
Quad High Speed Differential Line Drivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad High Speed Differential Line Drivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS26LS31C Quad High Speed Differential Line Drivers - AM26LS31PC - Texas Instruments
Dallas, TX, United States
DS26LS31C Quad High Speed Differential Line Drivers
AM26LS31PC
DS26LS31C Quad High Speed Differential Line Drivers AM26LS31PC
Quad High Speed Differential Line Drivers 16-PDIP 0 to 70

Quad High Speed Differential Line Drivers 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-AM26LS31PC
Quad Interface Transceiver IC 710-AM26LS31PC
Quad High Speed Differential Line Drivers 16-PDIP 0 to 70 Product overview: AM26LS31PC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS31PC can be used for catalog matching and distributor lookup.

Quad High Speed Differential Line Drivers 16-PDIP 0 to 70 Product overview: AM26LS31PC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS31PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31PC - 083084-AM26LS31PC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31PC
083084-AM26LS31PC
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31PC 083084-AM26LS31PC
Manufacturer: Texas Instruments Win Source Part Number: 083084-AM26LS31PC Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 083084-AM26LS31PC
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LS31PC 710-AM26LS31PC 083084-AM26LS31PC
Product Name DS26LS31C Quad High Speed Differential Line Drivers Quad Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31PC
Device Type Line / Bus Driver Transceiver Receiver
# of Tx 4 #
# of Rx 0 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC366 Hex Bus Drivers With 3-State Outputs - 5962-8682801EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CY74FCT162501T 18-Bit Universal Bus Transceivers with 3-State Outputs - 74FCT162501CTPVCT - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Features RoHS
View Details
5 suppliers
CD74AC244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74AC244M96G4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
CY74FCT162501T 18-Bit Universal Bus Transceivers with 3-State Outputs - 74FCT162501ATPVCT - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
View Details
5 suppliers