Texas Instruments AM26C31 Quadruple Differential Line Driver AM26C31CDE4

Description
Quadruple Differential Line Driver 16-SOIC 0 to 70
Request a Quote
Description
Quadruple Differential Line Driver 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM26C31 Quadruple Differential Line Driver from Texas Instruments is designed to meet TIA/EIA-422-B and ITU standards, making it suitable for various high-speed communication applications. It operates from a single 5V supply and features low power consumption with a typical supply current of 100OºA. The device offers high-speed performance with propagation delays of 7ns and low pulse distortion of 0.5ns. It includes four differential outputs with high-current capability for driving balanced lines and provides a high-impedance state during power-off conditions. The AM26C31 is available in multiple temperature grades, including automotive and military ranges, making it versatile for applications such as chemical sensors, military radars, and motor control systems. The device is offered in various package types, including SOIC and TSSOP, facilitating integration into different designs.

Datasheet Summary
Powered by GS/AI

The AM26C31 Quadruple Differential Line Driver from Texas Instruments is designed to meet TIA/EIA-422-B and ITU standards, making it suitable for various high-speed communication applications. It operates from a single 5V supply and features low power consumption with a typical supply current of 100OºA. The device offers high-speed performance with propagation delays of 7ns and low pulse distortion of 0.5ns. It includes four differential outputs with high-current capability for driving balanced lines and provides a high-impedance state during power-off conditions. The AM26C31 is available in multiple temperature grades, including automotive and military ranges, making it versatile for applications such as chemical sensors, military radars, and motor control systems. The device is offered in various package types, including SOIC and TSSOP, facilitating integration into different designs.

Suppliers

Company
Product
Description
Supplier Links
AM26C31 Quadruple Differential Line Driver - AM26C31CDE4 - Texas Instruments
Dallas, TX, United States
AM26C31 Quadruple Differential Line Driver
AM26C31CDE4
AM26C31 Quadruple Differential Line Driver AM26C31CDE4
Quadruple Differential Line Driver 16-SOIC 0 to 70

Quadruple Differential Line Driver 16-SOIC 0 to 70

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26C31CDE4
RS-422 Interface IC AM26C31CDE4
RS-422 Interface IC Quad Diff

RS-422 Interface IC Quad Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number AM26C31CDE4 AM26C31CDE4
Product Name AM26C31 Quadruple Differential Line Driver RS-422 Interface IC
Device Type Line / Bus Driver
Features RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221301MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54LS540 Octal Buffers And Line Drivers With 3-State Outputs - 84155012A - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details