12-Bit, 8-Channel, ADC System Monitor w/ Temp Sensor, Internal/External Reference, & I2C Interface 16-TSSOP -40 to 125
A range of 12-bit Analogue to Digital Converters (ADCs) with conversion speeds of up to 10 MSPS from Texas Instruments. The range includes both Parallel and Serial interface types and covers various ADC architectures including SAR, Pipelined and Delta-Sigma types.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Serial (I2C)
Mounting Type = Surface Mount
Number of Input Channels = 8
Sampling Rate = 10sps
Architecture = Delta Sigma
Typical Single Supply Voltage = 3 - 5.5 V
Package Type = TSSOP
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.
A range of 12-bit Analogue to Digital Converters (ADCs) with conversion speeds of up to 10 MSPS from Texas Instruments. The range includes both Parallel and Serial interface types and covers various ADC architectures including SAR, Pipelined and Delta-Sigma types.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Serial (I2C)
Mounting Type = Surface Mount
Number of Input Channels = 8
Sampling Rate = 10sps
Architecture = Delta Sigma
Typical Single Supply Voltage = 3 - 5.5 V
Package Type = TSSOP
Pin Count = 16
A range of 12-bit Analogue to Digital Converters (ADCs) with conversion speeds of up to 10 MSPS from Texas Instruments. The range includes both Parallel and Serial interface types and covers various ADC architectures including SAR, Pipelined and Delta-Sigma types.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Serial (I2C)
Number of Input Channels = 8
Mounting Type = Surface Mount
Sampling Rate = 10sps
Architecture = Delta Sigma
Typical Single Supply Voltage = 3 - 5.5 V
Package Type = TSSOP
Pin Count = 16
IC ADC 12BIT SIGMA-DELTA 16TSSOP
12 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 16-TSSOP
IC ADC 12BIT SIGMA-DELTA 16TSSOP
IC ADC 12BIT SIGMA-DELTA 16TSSOP
Texas Instruments | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | ADC128D818CIMT/NOPB | 8175672P | ADC128D818CIMT/NOPB | ADC128D818CIMT/NOPB | ADC128D818CIMT/NOPB | ADC128D818CIMT/NOPB |
Product Name | ADC128D818 12-Bit, 8-Channel, ADC System Monitor w/ Temp Sensor, Internal/External Reference, & I2C Interface | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits | |
Interface Type | Serial; I2C | Serial; I2C | I2C; I²C | I2C | ||
Package Type | TSSOP | TSSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; Tube | |
Screening Level | Catalog | |||||
Resolution | 12 bits | 12 bits | 12 bits | |||
INL | 1 LSB |