Texas Instruments ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter ADC08100CIMTC/NOPB

Description
8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Dallas, TX, United States
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter
ADC08100CIMTC/NOPB
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter ADC08100CIMTC/NOPB
8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter 24-TSSOP -40 to 85

8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter 24-TSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC08100CIMTC/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC08100CIMTC/NOPB-ND
Analog to Digital Converters (ADC) ADC08100CIMTC/NOPB-ND
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

Buy Now Datasheet
Analogue to Digital Converters - 2528786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
2528786
Analogue to Digital Converters 2528786
1-ch ADC, ADC08100CIMTC/NOPB

1-ch ADC, ADC08100CIMTC/NOPB

Supplier's Site
Analogue to Digital Converters - 2528786P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
2528786P
Analogue to Digital Converters 2528786P
1-ch ADC, ADC08100CIMTC/NOPB

1-ch ADC, ADC08100CIMTC/NOPB

Supplier's Site
Analogue to Digital Converters - 2528785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
2528785
Analogue to Digital Converters 2528785
1-ch ADC, ADC08100CIMTC/NOPB

1-ch ADC, ADC08100CIMTC/NOPB

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08100CIMTC/NOPB
137985-ADC08100CIMTC/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08100CIMTC/NOPB 137985-ADC08100CIMTC/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 137985-ADC08100CIMTC /NOPB Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 8 Data Interface: LVDS - Parallel Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Analog Supply Voltage: 1.8 V to 2 V Digital Supply Voltage: 1.8 V to 2 V Sampling Rate: 100M Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137985-ADC08100CIMTC/NOPB
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 8
Data Interface: LVDS - Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Analog Supply Voltage: 1.8 V to 2 V
Digital Supply Voltage: 1.8 V to 2 V
Sampling Rate: 100M
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 1.3mW TSSOP Analog-to-Digital Converter IC
700-ADC08100CIMTC/NOPB
8-bit 1.3mW TSSOP Analog-to-Digital Converter IC 700-ADC08100CIMTC/NOPB
8-Bit 100MSPS 1.3mW/MSPS Analog-to-Digital Converter (ADC) 24-TSSOP -40 to 85 Product overview: ADC08100CIMTC/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.3mW, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 1.3mW, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08100CIMTC/NO PB can be used for catalog matching and distributor lookup.

8-Bit 100MSPS 1.3mW/MSPS Analog-to-Digital Converter (ADC) 24-TSSOP -40 to 85 Product overview: ADC08100CIMTC/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.3mW, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 1.3mW, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08100CIMTC/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08100CIMTC/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08100CIMTC/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08100CIMTC/NOPB
IC ADC 8BIT PIPELINED 24TSSOP

IC ADC 8BIT PIPELINED 24TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC08100CIMTC/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08100CIMTC/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC08100CIMTC/NOPB
IC ADC 8BIT PIPELINED 24TSSOP

IC ADC 8BIT PIPELINED 24TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC08100CIMTC/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08100CIMTC/NOPB
Analog to Digital Converters (ADC) ADC08100CIMTC/NOPB
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08100CIMTC/NOPB ADC08100CIMTC/NOPB-ND 2528786 137985-ADC08100CIMTC/NOPB 700-ADC08100CIMTC/NOPB ADC08100CIMTC/NOPB ADC08100CIMTC/NOPB ADC08100CIMTC/NOPB
Product Name ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter Analog to Digital Converters (ADC) Analogue to Digital Converters Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08100CIMTC/NOPB 8-bit 1.3mW TSSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; LVDS - Parallel Parallel; Parallel
Package Type TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; TSSOP SOP; SSOP; TSSOP; 24-TSSOP 24-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC08500 High Performance, Low Power 8-Bit, 500 MSPS A/D Converter - ADC08500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers