Texas Instruments ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter ADC082S101CIMMX/NOPB

Description
2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMMX/NOPB - Texas Instruments
Dallas, TX, United States
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter
ADC082S101CIMMX/NOPB
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter ADC082S101CIMMX/NOPB
2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter 8-VSSOP -40 to 85

2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit Dual 5.25V MSOP Analog-to-Digital Converter IC
700-ADC082S101CIMMX/NOPB
8-bit Dual 5.25V MSOP Analog-to-Digital Converter IC 700-ADC082S101CIMMX/NOPB
8-Bit 2Ch ADC, 1MS/s, SPI, 2.7-5.25V, MSOP Product overview: ADC082S101CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 5.25V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, 5.25V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC082S101CIMMX/ NOPB can be used for catalog matching and distributor lookup.

8-Bit 2Ch ADC, 1MS/s, SPI, 2.7-5.25V, MSOP Product overview: ADC082S101CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 5.25V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, 5.25V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC082S101CIMMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-ADC082S101CIMMX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC082S101CIMMX/NOPBTR-ND
Analog to Digital Converters (ADC) 296-ADC082S101CIMMX/NOPBTR-ND
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
 - ADC082S101CIMMX/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8

ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC082S101CIMMX/NOPB
767723-ADC082S101CIMMX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC082S101CIMMX/NOPB 767723-ADC082S101CIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 767723-ADC082S101CIM MX/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI, DSP Reference Type: Supply Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 8 Number of Converters: 1 Family Name: ADC082S101 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): AD7912ARM-REEL7; AD7912ARM; AD7912AUJ-RL; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 767723-ADC082S101CIMMX/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 8
Number of Converters: 1
Family Name: ADC082S101
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD7912ARM-REEL7; AD7912ARM; AD7912AUJ-RL;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC082S101CIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC082S101CIMMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC082S101CIMMX/NOPB
IC ADC 8BIT SAR 8VSSOP

IC ADC 8BIT SAR 8VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC082S101CIMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC082S101CIMMX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC082S101CIMMX/NOPB
IC ADC 8BIT SAR 8VSSOP

IC ADC 8BIT SAR 8VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC082S101CIMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC082S101CIMMX/NOPB
Analog to Digital Converters (ADC) ADC082S101CIMMX/NOPB
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC082S101CIMMX/NOPB 700-ADC082S101CIMMX/NOPB 296-ADC082S101CIMMX/NOPBTR-ND ADC082S101CIMMX/NOPB 767723-ADC082S101CIMMX/NOPB ADC082S101CIMMX/NOPB ADC082S101CIMMX/NOPB ADC082S101CIMMX/NOPB
Product Name ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter 8-bit Dual 5.25V MSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC082S101CIMMX/NOPB Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial SPI Serial SPI; SPI, DSP SPI; SPI, DSP
Package Type VSSOP MSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; VSSOP8 SSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IMMX - 077412-ADC08831IMMX - Win Source Electronics
Specs
Interface Type SPI; SPI, DSP
Package Type SOP; SSOP; 8-VSSOP
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOIC
Resolution 10 bits
Dissipation 33 milliwatts
View Details
4 suppliers