8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter 24-TSSOP -40 to 85
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
8-Bit 100MSPS 1.3mW/MSPS Analog-to-Digital Converter (ADC) 24-TSSOP -40 to 85 Product overview: ADC08100CIMTC from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.3mW, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 1.3mW, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08100CIMTC can be used for catalog matching and distributor lookup.
IC ADC 8BIT PIPELINED 24TSSOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08100CIMTC | ADC08100CIMTC-ND | 700-ADC08100CIMTC | ADC08100CIMTC | ADC08100CIMTC |
| Product Name | ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter | Analog to Digital Converters (ADC) | 8-bit 1.3mW TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | |||
| Package Type | TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | 24-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 8 bits | 8 bits | 8 bits | ||
| DNL | 0.4000 LSB |