Low Power, 8-Bit, Dual 500 MSPS A/D Converter 144-LQFP -40 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 767730-ADC08DL502CIV
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 144-LQFP
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.8 V ~ 2 V
Input Type: Differential
Architecture: Folding Interpolating
Data Interface: LVDS - Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.8 V ~ 2 V
Resolution: 8
Number of Converters: 2
Family Name: ADC08DL502
Categories: Integrated Circuits (ICs)
Sampling Rate: 500M
Manufacturer Package: 144-LQFP (20x20)
Introduction Date: March 23, 2012
ECCN: 3A991.c.1
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC ADC 8BIT 500MSPS 2CH 144LQFP Product overview: ADC08DL502CIVV/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08DL502CIVV/N
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 144-LQFP (20x20)
ADC, Proprietary Method, 8-Bit, 1 Func, 2 Channel, Parallel, 8 Bits Access, CMOS, PQFP144
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 144-LQFP (20x20)
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 144-LQFP (20x20)
IC ADC 8BIT FOLD INTERP 144LQFP
IC ADC 8BIT FOLD INTERP 144LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08DL502CIVV/NOPB | 767730-ADC08DL502CIVV/NOPB | 700-ADC08DL502CIVV/NOPB | ADC08DL502CIVV/NOPB-ND | ADC08DL502CIVV/NOPB | ADC08DL502CIVV/NOPB | ADC08DL502CIVV/NOPB | ADC08DL502CIVV/NOPB | ADC08DL502CIVV/NOPB |
| Product Name | ADC08DL502 Low Power, 8-Bit, Dual 500 MSPS A/D Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08DL502CIVV/NOPB | 8-bit Dual 8BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Parallel; LVDS - Parallel | LVDS, Parallel | Parallel | Parallel | Parallel; LVDS - Parallel | |||
| Package Type | LQFP | LFQP; 144-LQFP | QFP; LQFP144 | QFP; 144-LQFP | QFP; 144-LQFP | 144-LQFP | |||
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| DNL | 0.7500 LSB |