Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter 6-SOT-23 -40 to 85
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 008709-ADC101S101CIM
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC 1-CH 10-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO6, SOT-23, 6 PIN, Analog to Digital Converter Product overview: ADC101S101CIMF/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC101S101CIMF/N
IC ADC 10BIT SAR SOT23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
IC ADC 10BIT SAR SOT23-6
| Texas Instruments | DigiKey | DigiKey | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC101S101CIMF/NOPB | ADC101S101CIMF/NOPBDKR-ND | ADC101S101CIMF/NOPBCT-ND | ADC101S101CIMF/NOPBTR-ND | ADC101S101CIMF/NOPB | 008709-ADC101S101CIMF/NOPB | 700-ADC101S101CIMF/NOPB | ADC101S101CIMF/NOPB | ADC101S101CIMF/NOPB | ADC101S101CIMF/NOPB |
| Product Name | ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S101CIMF/NOPB | SOT-23 Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI; Microwire | SPI | SPI | SPI | Serial | SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | SOT-23,WSON | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | ||
| Screening Level | Catalog | |||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||||
| INL | 0.7000 LSB |