Texas Instruments Logic - Logic - Translators, Level Shifters - 74AVCB164245GRG4 74AVCB164245GRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131153-74AVCB164245 GRG4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V ~ 3.6V Voltage - VCCB: 1.4V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 74AVCB164245 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131153-74AVCB164245 GRG4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V ~ 3.6V Voltage - VCCB: 1.4V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 74AVCB164245 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74AVCB164245GRG4 - 1131153-74AVCB164245GRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74AVCB164245GRG4
1131153-74AVCB164245GRG4
Logic - Logic - Translators, Level Shifters - 74AVCB164245GRG4 1131153-74AVCB164245GRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131153-74AVCB164245 GRG4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V ~ 3.6V Voltage - VCCB: 1.4V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 74AVCB164245 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1131153-74AVCB164245GRG4
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.4V ~ 3.6V
Voltage - VCCB: 1.4V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 74AVCB164245
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131153-74AVCB164245GRG4
Product Name Logic - Logic - Translators, Level Shifters - 74AVCB164245GRG4
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74F673ASPC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 74S194PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details