Texas Instruments CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register CD74HC195M

Description
High Speed CMOS Logic 4-Bit Parallel Access Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Parallel Access Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195M - Texas Instruments
Dallas, TX, United States
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register
CD74HC195M
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register CD74HC195M
High Speed CMOS Logic 4-Bit Parallel Access Register 16-SOIC -55 to 125

High Speed CMOS Logic 4-Bit Parallel Access Register 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - 296-CD74HC195M-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD74HC195M-ND
Shift Registers 296-CD74HC195M-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now Datasheet
 - 6630152P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 4 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial/Parallel to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 4
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 6630152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 4 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial/Parallel to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 4
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
Logic - Shift Registers - CD74HC195M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC195M
Logic - Shift Registers CD74HC195M
IC 4-BIT ACCESS REGISTER 16SOIC

IC 4-BIT ACCESS REGISTER 16SOIC

Supplier's Site Datasheet
Shift Registers - CD74HC195M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC195M
Shift Registers CD74HC195M
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC195M
Counter Shift Registers CD74HC195M
Counter Shift Registers High Speed CMOS 4-Bit Prl Access Reg

Counter Shift Registers High Speed CMOS 4-Bit Prl Access Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC195M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC195M
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC195M
IC 4-BIT ACCESS REGISTER 16SOIC

IC 4-BIT ACCESS REGISTER 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC195M 296-CD74HC195M-ND 6630152P CD74HC195M CD74HC195M CD74HC195M CD74HC195M
Product Name CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register Shift Registers Logic - Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS; HC HCMOS
Clock Frequency 28 MHz
Propagation Delay 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 93L38PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164ME4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015M - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
9 suppliers
SN54LS673 16-Bit Shift Registers - 5962-8860201JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details