Texas Instruments SN54LS590 8-Bit Binary Counters With Output Registers 5962-8751701EA

Description
8-Bit Binary Counters With Output Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Binary Counters With Output Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS590 8-Bit Binary Counters With Output Registers - 5962-8751701EA - Texas Instruments
Dallas, TX, United States
SN54LS590 8-Bit Binary Counters With Output Registers
5962-8751701EA
SN54LS590 8-Bit Binary Counters With Output Registers 5962-8751701EA
8-Bit Binary Counters With Output Registers 16-CDIP -55 to 125

8-Bit Binary Counters With Output Registers 16-CDIP -55 to 125

Buy Now Datasheet
 - 5962-8751701EA - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, CDIP16

Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, CDIP16

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category Logic Counters Logic Counters
Product Number 5962-8751701EA 5962-8751701EA
Product Name SN54LS590 8-Bit Binary Counters With Output Registers
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC DIP; CDIP16
Logic Family LS TTL
Number of Stages (Bits) 8 bits
Operating Current 65 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC161 Synchronous 4-Bit Binary Counters - 84075012A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BEE4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
4 suppliers
CD4022B-MIL CMOS Octal Counter with 8 Decoded Outputs - CD4022BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP
Logic Family CD4000
View Details
4 suppliers
CD54HC190 High Speed CMOS Logic Presettable Synchronous 4-Bit BCD Decade Up/Down Counter - 5962-8994601EA - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details