Texas Instruments SN54AC373 Octal D-type Transparent Latches With 3-State Outputs 5962-87555012A

Description
Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-87555012A - Texas Instruments
Dallas, TX, United States
SN54AC373 Octal D-type Transparent Latches With 3-State Outputs
5962-87555012A
SN54AC373 Octal D-type Transparent Latches With 3-State Outputs 5962-87555012A
Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet
 - 5962-87555012A - Rochester Electronics
Newburyport, MA, United States
SN54AC373 Octal D-type Transparent Latches With 3-State Outputs

SN54AC373 Octal D-type Transparent Latches With 3-State Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 5962-87555012A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
5962-87555012A
Integrated Circuits (ICs) - Logic - Latches 5962-87555012A
SN54AC373 OCTAL D-TYPE TRANSPARE

SN54AC373 OCTAL D-TYPE TRANSPARE

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 5962-87555012A 5962-87555012A 5962-87555012A
Product Name SN54AC373 Octal D-type Transparent Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
CD4099B-MIL CMOS 8-Bit Addressable Latch - CD4099BF - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
Latches - 54LS375DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details