Texas Instruments SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 5962-9861601QEA

Description
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 16-CDIP -55 to 125
Request a Quote
Description
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-9861601QEA is a dual retriggerable monostable multivibrator from Quarktwin Technology Ltd. It features TTL-compatible inputs and Schmitt-trigger circuitry, allowing it to handle slow input transition rates effectively. The device can be triggered by active-high or active-low gated logic inputs, and it offers three methods for controlling output pulse duration through external resistance and capacitance. The output pulse can be extended by retriggering the inputs or reduced by activating the clear (CLR) input. This multivibrator exhibits low variance in output pulse duration, typically less than ±0.5% for given external timing components. It operates over a temperature range of -55°C to 125°C and provides robust ESD protection, exceeding JESD standards. The device is available in multiple package types, including CDIP and LCCC, making it suitable for various applications requiring reliable timing control.

Datasheet Summary
Powered by GS/AI

The 5962-9861601QEA is a dual retriggerable monostable multivibrator from Quarktwin Technology Ltd. It features TTL-compatible inputs and Schmitt-trigger circuitry, allowing it to handle slow input transition rates effectively. The device can be triggered by active-high or active-low gated logic inputs, and it offers three methods for controlling output pulse duration through external resistance and capacitance. The output pulse can be extended by retriggering the inputs or reduced by activating the clear (CLR) input. This multivibrator exhibits low variance in output pulse duration, typically less than ±0.5% for given external timing components. It operates over a temperature range of -55°C to 125°C and provides robust ESD protection, exceeding JESD standards. The device is available in multiple package types, including CDIP and LCCC, making it suitable for various applications requiring reliable timing control.

Suppliers

Company
Product
Description
Supplier Links
SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9861601QEA - Texas Instruments
Dallas, TX, United States
SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS
5962-9861601QEA
SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 5962-9861601QEA
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 16-CDIP -55 to 125

DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 16-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 5962-9861601QEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
5962-9861601QEA
Integrated Circuits (ICs) - Logic - Multivibrators 5962-9861601QEA
SN54AHCT123A DUAL RETRIGGERABLE

SN54AHCT123A DUAL RETRIGGERABLE

Supplier's Site
Multivibrators - 5962-9861601QEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
5962-9861601QEA
Multivibrators 5962-9861601QEA
Monostable Multivibrator

Monostable Multivibrator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 5962-9861601QEA 5962-9861601QEA 5962-9861601QEA
Product Name SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable
Supply Voltage 4.5
Package Type Other; CDIP,CFP,LCCC
Logic Family AHCT
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT123M96S5001 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Current 4 mA
View Details
2 suppliers
CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538QM96G4Q1 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC,TSSOP
View Details
6 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADBR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
5 suppliers