Texas Instruments CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538QPWRQ1

Description
Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538QPWRQ1 - Texas Instruments
Dallas, TX, United States
CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HC4538QPWRQ1
CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538QPWRQ1
Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -40 to 125

Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -40 to 125

Buy Now Datasheet
Multivibrators - 296-CD74HC4538QPWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 21ns 16-TSSOP

Monostable Multivibrator 21ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-CD74HC4538QPWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 21ns 16-TSSOP

Monostable Multivibrator 21ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-CD74HC4538QPWRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 21ns 16-TSSOP

Monostable Multivibrator 21ns 16-TSSOP

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC4538QPWRQ1 - 812072-CD74HC4538QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC4538QPWRQ1
812072-CD74HC4538QPWRQ1
Logic - Logic - Multivibrators - CD74HC4538QPWRQ1 812072-CD74HC4538QPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 812072-CD74HC4538QPW RQ1 Packaging: Reel Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 21ns Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Part Number Series: 74HC4538

Manufacturer: Texas Instruments
Win Source Part Number: 812072-CD74HC4538QPWRQ1
Packaging: Reel
Mounting Style: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 21ns
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Part Number Series: 74HC4538

Buy Now
Logic - Multivibrators - CD74HC4538QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC4538QPWRQ1
Logic - Multivibrators CD74HC4538QPWRQ1
IC MULTIVIBRATOR 21NS 16TSSOP

IC MULTIVIBRATOR 21NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - CD74HC4538QPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC4538QPWRQ1
Multivibrators CD74HC4538QPWRQ1
IC MULTIVIBRATOR 21NS 16TSSOP

IC MULTIVIBRATOR 21NS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC4538QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC4538QPWRQ1
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538QPWRQ1
IC MULTIVIBRATOR 21NS 16TSSOP

IC MULTIVIBRATOR 21NS 16TSSOP

Supplier's Site
Multivibrators - CD74HC4538QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC4538QPWRQ1
Multivibrators CD74HC4538QPWRQ1
Monostable Multivibrator 21 ns 16-TSSOP

Monostable Multivibrator 21 ns 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC4538QPWRQ1 296-CD74HC4538QPWRQ1CT-ND 812072-CD74HC4538QPWRQ1 CD74HC4538QPWRQ1 CD74HC4538QPWRQ1 CD74HC4538QPWRQ1 CD74HC4538QPWRQ1
Product Name CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - CD74HC4538QPWRQ1 Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2V ~ 6V 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; SOIC,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538M96E4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
CD4098B CMOS Dual Monostable Multivibrator - CD4098BPW - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221DBR - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
6 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADGVRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
6 suppliers