Texas Instruments CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HC221E

Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-PDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC221E is a dual monostable multivibrator with reset capabilities, designed for high-speed CMOS logic applications. It features separate reset inputs and can generate a wide range of output pulse widths, controlled by external resistor (RX) and capacitor (CX) components. The device supports both leading-edge and trailing-edge triggering, allowing flexibility in pulse generation. It operates over a temperature range of -55°C to 125°C and is compatible with standard LSTTL logic levels, making it suitable for various digital applications. The IC is available in a 16-pin PDIP package, providing ease of integration into existing designs.

Datasheet Summary
Powered by GS/AI

The CD74HC221E is a dual monostable multivibrator with reset capabilities, designed for high-speed CMOS logic applications. It features separate reset inputs and can generate a wide range of output pulse widths, controlled by external resistor (RX) and capacitor (CX) components. The device supports both leading-edge and trailing-edge triggering, allowing flexibility in pulse generation. It operates over a temperature range of -55°C to 125°C and is compatible with standard LSTTL logic levels, making it suitable for various digital applications. The IC is available in a 16-pin PDIP package, providing ease of integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221E - Texas Instruments
Dallas, TX, United States
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset
CD74HC221E
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HC221E
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-PDIP -55 to 125

High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC221E - 050159-CD74HC221E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC221E
050159-CD74HC221E
Logic - Logic - Multivibrators - CD74HC221E 050159-CD74HC221E
Manufacturer: Texas Instruments Win Source Part Number: 050159-CD74HC221E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 18ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 050159-CD74HC221E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 18ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Multivibrators - 296-9187-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-9187-5-ND
Multivibrators 296-9187-5-ND
Monostable Multivibrator 18ns 16-PDIP

Monostable Multivibrator 18ns 16-PDIP

Buy Now Datasheet
Logic, Dual Mono Multivib, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8653 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual Mono Multivib, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8653
Logic, Dual Mono Multivib, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8653
LOGIC, DUAL MONO MULTIVIB, 16DIP; Logic Family / Base Number:74HC221; Multivibrator Type:Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

LOGIC, DUAL MONO MULTIVIB, 16DIP; Logic Family / Base Number:74HC221; Multivibrator Type:Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

Supplier's Site
Multivibrators - CD74HC221E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC221E
Multivibrators CD74HC221E
Monostable Multivibrator 18 ns 16-PDIP

Monostable Multivibrator 18 ns 16-PDIP

Buy Now
Logic - Multivibrators - CD74HC221E - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC221E
Logic - Multivibrators CD74HC221E
IC MULTIVIBRATOR 18NS 16DIP

IC MULTIVIBRATOR 18NS 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC221E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC221E
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC221E
IC MULTIVIBRATOR 18NS 16DIP

IC MULTIVIBRATOR 18NS 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC221E 050159-CD74HC221E 296-9187-5-ND 36AJ8653 CD74HC221E CD74HC221E CD74HC221E
Product Name CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset Logic - Logic - Multivibrators - CD74HC221E Multivibrators Logic, Dual Mono Multivib, 16Dip; Logic Family / Base Number Texas Instruments Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 6V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE DIP; PDIP; Other; 16-PDIP DIP; Other; "16-DIP (0.300"", 7.62mm)" Other; DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family HC
Propagation Delay 45 ns
Operating Current 0.0800 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BF - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
3 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BPW - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers
SN54LS123 Retriggerable Monostable Multivibrators - SNJ54LS123J - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers