Texas Instruments SN74AHCT123A Dual Retriggerable Monostable Multivibrators SN74AHCT123ADGVR

Description
Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 85
Request a Quote
Description
Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT123ADGVR is a dual retriggerable monostable multivibrator from Texas Instruments, designed for applications requiring precise timing control. It features TTL-compatible inputs and incorporates Schmitt-trigger circuitry on the A, B, and CLR inputs, allowing it to handle slow input transition rates effectively. The device is edge-triggered and can generate long output pulses, which can be controlled through external resistors and capacitors. The output pulse duration can also be shortened by activating the overriding clear (CLR) input. The SN74AHCT123ADGVR is available in a 16-pin TVSOP package and operates within a temperature range of -40 to 85 degrees Celsius. Its latch-up performance exceeds 100mA per JESD 78, class II, making it suitable for various robust applications.

Datasheet Summary
Powered by GS/AI

The SN74AHCT123ADGVR is a dual retriggerable monostable multivibrator from Texas Instruments, designed for applications requiring precise timing control. It features TTL-compatible inputs and incorporates Schmitt-trigger circuitry on the A, B, and CLR inputs, allowing it to handle slow input transition rates effectively. The device is edge-triggered and can generate long output pulses, which can be controlled through external resistors and capacitors. The output pulse duration can also be shortened by activating the overriding clear (CLR) input. The SN74AHCT123ADGVR is available in a 16-pin TVSOP package and operates within a temperature range of -40 to 85 degrees Celsius. Its latch-up performance exceeds 100mA per JESD 78, class II, making it suitable for various robust applications.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ADGVR - Texas Instruments
Dallas, TX, United States
SN74AHCT123A Dual Retriggerable Monostable Multivibrators
SN74AHCT123ADGVR
SN74AHCT123A Dual Retriggerable Monostable Multivibrators SN74AHCT123ADGVR
Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 85

Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 85

Buy Now Datasheet
Multivibrators - 296-4649-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4649-1-ND
Multivibrators 296-4649-1-ND
Monostable Multivibrator 5.3ns 16-TVSOP

Monostable Multivibrator 5.3ns 16-TVSOP

Buy Now Datasheet
Multivibrators - 296-4649-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4649-2-ND
Multivibrators 296-4649-2-ND
Monostable Multivibrator 5.3ns 16-TVSOP

Monostable Multivibrator 5.3ns 16-TVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257200-SN74AHCT123ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257200-SN74AHCT123ADGVR
Integrated Circuits (ICs) - Logic - Multivibrators 1257200-SN74AHCT123ADGVR
Win Source Part Number: 1257200-SN74AHCT123A DGVR Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74AHCT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 5.3 ns Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74AHCT123ADGVRE4,296 -4649-6R,74AHCT123AD GVRG4,-SN74AHCT123AD GVRR,74AHCT123ADGVRG 4,-296-4649-1,74AHCT 123ADGVRE4,296-4649- 2,-74AHCT123ADGVRG4R ,-74AHCT123ADGVRE4,2 96-4649-1,-74AHCT123 ADGVRG4,296-4649-6,T EXTISSN74AHCT123ADGV R,2156-SN74AHCT123AD GVR,-296-4649-1,-74A HCT123ADGVRE4R Base Product Number: 74AHCT123

Win Source Part Number: 1257200-SN74AHCT123ADGVR
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74AHCT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 5.3 ns
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74AHCT123ADGVRE4,296-4649-6R,74AHCT123ADGVRG4,-SN74AHCT123ADGVRR,74AHCT123ADGVRG4,-296-4649-1,74AHCT123ADGVRE4,296-4649-2,-74AHCT123ADGVRG4R,-74AHCT123ADGVRE4,296-4649-1,-74AHCT123ADGVRG4,296-4649-6,TEXTISSN74AHCT123ADGVR,2156-SN74AHCT123ADGVR,-296-4649-1,-74AHCT123ADGVRE4R
Base Product Number: 74AHCT123

Buy Now Datasheet
Logic - Multivibrators - SN74AHCT123ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74AHCT123ADGVR
Logic - Multivibrators SN74AHCT123ADGVR
IC MULTIVIBRATOR 5.3NS 16TVSOP

IC MULTIVIBRATOR 5.3NS 16TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74AHCT123ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74AHCT123ADGVR
Integrated Circuits (ICs) - Logic - Multivibrators SN74AHCT123ADGVR
IC MULTIVIBRATOR 5.3NS 16TVSOP

IC MULTIVIBRATOR 5.3NS 16TVSOP

Supplier's Site
Multivibrators - SN74AHCT123ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74AHCT123ADGVR
Multivibrators SN74AHCT123ADGVR
Monostable Multivibrator 5.3 ns 16-TVSOP

Monostable Multivibrator 5.3 ns 16-TVSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74AHCT123ADGVR 296-4649-1-ND 1257200-SN74AHCT123ADGVR SN74AHCT123ADGVR SN74AHCT123ADGVR SN74AHCT123ADGVR
Product Name SN74AHCT123A Dual Retriggerable Monostable Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 2 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP Other; "16-TFSOP (0.173"", 4.40mm Width)" SOP; Other; 16-TFSOP (0.173\", 4.40mm Width)
Logic Family AHCT
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538NSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN54121 Monostable Multivibrators With Schmitt-trigger Inputs - 5962-9755301QDA - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
View Details
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers